U.S. Plastic Corporation Acrylic 1/4" Tinted & Colored Sheeting 44728

Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.Sheets 36" x 48" and larger must ship Motor Freight.
Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.Sheets 36" x 48" and larger must ship Motor Freight.

Suppliers

Company
Product
Description
Supplier Links
Acrylic 1/4
Lima, OH, USA
Acrylic 1/4" Tinted & Colored Sheeting
44728
Acrylic 1/4" Tinted & Colored Sheeting 44728
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.Sheets 36" x 48" and larger must ship Motor Freight.

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.Sheets 36" x 48" and larger must ship Motor Freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44728
Product Name Acrylic 1/4" Tinted & Colored Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PFA Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Perfluoro alkoxy (PFA)
Features Flame Retardant
View Details
PTFE Slide Rails -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Packaging Machines,Cleanroom Equipment,Medical Devices,Food Processing Lines
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details