U.S. Plastic Corporation Acrylic 1/8" Tinted and Colored Sheeting 44735

Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.
Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.

Suppliers

Company
Product
Description
Supplier Links
Acrylic 1/8
Lima, OH, USA
Acrylic 1/8" Tinted and Colored Sheeting
44735
Acrylic 1/8" Tinted and Colored Sheeting 44735
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44735
Product Name Acrylic 1/8" Tinted and Colored Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
Plastic Sheets - 3136332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pp
Thickness 0.3937 inch (10 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Autoflex PC -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details