U.S. Plastic Corporation Acrylic Satin Ice Sheet 44326

Description
Satin Ice acrylic sheet has a frosted appearance throughout the entire sheet straight to the edge that offers excellent light diffusion for indoor or outdoor lit displays, panels and store fixtures. Its surface hides fingerprints and scratches for enhanced service life. Custom sizes and colors available by special order. Contact us for quote. +/- .187 tolerance per side. .236"(1/4") thick sheet have 78% light transmittance.
Description
Satin Ice acrylic sheet has a frosted appearance throughout the entire sheet straight to the edge that offers excellent light diffusion for indoor or outdoor lit displays, panels and store fixtures. Its surface hides fingerprints and scratches for enhanced service life. Custom sizes and colors available by special order. Contact us for quote. +/- .187 tolerance per side. .236"(1/4") thick sheet have 78% light transmittance.

Suppliers

Company
Product
Description
Supplier Links
Acrylic Satin Ice Sheet - 44326 - U.S. Plastic Corporation
Lima, OH, USA
Acrylic Satin Ice Sheet
44326
Acrylic Satin Ice Sheet 44326
Satin Ice acrylic sheet has a frosted appearance throughout the entire sheet straight to the edge that offers excellent light diffusion for indoor or outdoor lit displays, panels and store fixtures. Its surface hides fingerprints and scratches for enhanced service life. Custom sizes and colors available by special order. Contact us for quote. +/- .187 tolerance per side. .236"(1/4") thick sheet have 78% light transmittance.

Satin Ice acrylic sheet has a frosted appearance throughout the entire sheet straight to the edge that offers excellent light diffusion for indoor or outdoor lit displays, panels and store fixtures. Its surface hides fingerprints and scratches for enhanced service life. Custom sizes and colors available by special order. Contact us for quote. +/- .187 tolerance per side. .236"(1/4") thick sheet have 78% light transmittance.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44326
Product Name Acrylic Satin Ice Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
ptfe 3 way valve -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details