U.S. Plastic Corporation Acrylic 1/8" Tinted and Colored Sheeting 44524

Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Red is translucent and provides low level of light transmission. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F. Sheets 38" x 48" and larger must ship Motor Freight.
Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Red is translucent and provides low level of light transmission. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F. Sheets 38" x 48" and larger must ship Motor Freight.

Suppliers

Company
Product
Description
Supplier Links
Acrylic 1/8
Lima, OH, USA
Acrylic 1/8" Tinted and Colored Sheeting
44524
Acrylic 1/8" Tinted and Colored Sheeting 44524
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Red is translucent and provides low level of light transmission. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F. Sheets 38" x 48" and larger must ship Motor Freight.

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Red is translucent and provides low level of light transmission. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F. Sheets 38" x 48" and larger must ship Motor Freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44524
Product Name Acrylic 1/8" Tinted and Colored Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ptfe handle -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Mechanical tools and equipment
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Sheets - 1847232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.57 inch (40 mm)
View Details