U.S. Plastic Corporation Extruded & Cast Acrylic Sheet 44363

Description
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Extruded Acrylic sheet can be used at temperatures from -30F (-34C) up to 190F (88C), depending on the application. It is recommended that temperatures not exceed 160F (71C) for continuous service, or 190F (88C) for short, intermittent use. Forming temperature for Extruded Acrylic is 290F - 320F. Clear acrylic is FDA compliant.
Description
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Extruded Acrylic sheet can be used at temperatures from -30F (-34C) up to 190F (88C), depending on the application. It is recommended that temperatures not exceed 160F (71C) for continuous service, or 190F (88C) for short, intermittent use. Forming temperature for Extruded Acrylic is 290F - 320F. Clear acrylic is FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Extruded & Cast Acrylic Sheet - 44363 - U.S. Plastic Corporation
Lima, OH, USA
Extruded & Cast Acrylic Sheet
44363
Extruded & Cast Acrylic Sheet 44363
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Extruded Acrylic sheet can be used at temperatures from -30F (-34C) up to 190F (88C), depending on the application. It is recommended that temperatures not exceed 160F (71C) for continuous service, or 190F (88C) for short, intermittent use. Forming temperature for Extruded Acrylic is 290F - 320F. Clear acrylic is FDA compliant.

Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Extruded Acrylic sheet can be used at temperatures from -30F (-34C) up to 190F (88C), depending on the application. It is recommended that temperatures not exceed 160F (71C) for continuous service, or 190F (88C) for short, intermittent use. Forming temperature for Extruded Acrylic is 290F - 320F. Clear acrylic is FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44363
Product Name Extruded & Cast Acrylic Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
Plastic Sheets - 2820424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pet
Thickness 0.7874 inch (20 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
STAYSTIK ® 682 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details