TE Connectivity Datasheets for Electrical Terminations

Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features...
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features...
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features...
Body Features Insulation Material : Paper Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material :...
Body Features Insulation Material : Paper Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material :...
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Industry Standards Compatible With Approved...
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 19/33(36) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products :...
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 400 Compatible Conductor Diameter Range : 15 - 38 MM  [.59 -...
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 16 - 50 Compatible Insulation Diameter Range : 7.5 - 11.4 MM  [.295 -...
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Compatible Conductor Diameter Range : 8 - 18 MM  [.31 -...
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 35 - 150 Compatible Insulation Diameter Range : 8.5 - 18.6 MM  [.334 -...
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 25 Compatible Insulation Diameter Range : 4.2 - 8.9 MM  [.165 -...
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 35 Compatible Conductor Diameter Range : 4 - 9 MM  [.15 -...
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Compatible Conductor Diameter Range : 10 - 23 MM  [.39 -...
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 15 - 23.6 MM  [.59 -...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 400 - 500 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 17.29 MM  [.418 - .681 INCH ] Compatible Conductor Range (AWGKC) : 2/0 - 350 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 14.6 - 20.65 MM  [.575 - .813 INCH ] Compatible Conductor Range (AWGKC) : 250 - 500 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 17.29 - 20.65 MM  [.681 - .813 INCH ] Compatible Conductor Range (AWGKC) : 350 - 500 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 19.81 - 20.65 MM  [.78 - .813 INCH ] Compatible Conductor Range (AWGKC) : 400 - 500 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 22.68 - 29.26 MM  [.893 - 1.152 INCH ] Compatible Conductor Range (AWGKC) : 600 - 1000 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 22.68 - 38.76 MM  [.893 - 1.526 INCH ] Compatible Conductor Range (AWGKC) : 600 - 1750 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 25.34 - 38.76 MM  [.998 - 1.526 INCH ] Compatible Conductor Range (AWGKC) : 750 - 1750 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 35.86 - 44.7 MM  [1.412 - 1.76 INCH ] Compatible Conductor Range (AWGKC) : 1500 - 2500 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 4.67 - 7.41 MM  [.184 - .292 INCH ] Compatible Conductor Range (AWGKC) : 6 - 2 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 7.41 - 9.47 MM  [.292 - .373 INCH ] Compatible Conductor Range (AWGKC) : 2 - 1/0 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 8.43 - 13.41 MM  [.332 - .528 INCH ] Compatible Conductor Range (AWGKC) : 1 - 4/0 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 8.43 - 9.47 MM  [.332 - .373 INCH ] Compatible Conductor Range (AWGKC) : 1 - 1/0 Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 2.5 - 25 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 35 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 35 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 25 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 25 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 6 - 25 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring...
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible...
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 17.29 MM  [.418 - .681 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 19.81 - 20.65 MM  [.78 - .813 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 22.68 - 29.26 MM  [.893 - 1.152 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 32.74 - 44.7 MM  [1.289 - 1.76 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 5.89 - 9.47 MM  [.232 - .373 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 7.41 - 9.47 MM  [.292 - .373 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 27.4 -...
Body Features Insulation Material : Plastic Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 17.29 MM  [.418 - .681 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Plastic Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 20.65 MM  [.418 - .813 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Plastic Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 17.29 - 20.65 MM  [.681 - .813 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Plastic Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 22.68 - 29.26 MM  [.893 - 1.152 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Plastic Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 8.43 - 9.47 MM  [.332 - .373 INCH ] Compatible Conductor Range (AWGKC) :...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 300 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 300 - 2500 Compatible Insulation Diameter Range : 77 - 119 MM  [3.031 - 4.685 INCH ]...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 400 - 800 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 800 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1500 - 2500, 2000 - 2500 Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 500 - 750 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 750 - 1000 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 10 - 25 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible...
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 300 - 2500 Electrical Characteristics Voltage Class (KV) : ≤ 245 Product Type Features Installation Technology : Heat Shrink
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Voltage Class (KV) : ≤
Body Features Insulation Material : Polymeric Product Type Features Installation Technology : Heat Shrink
Body Features Insulation Material : Polymeric Number of Sheds : 0 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #14 - 4/0, 1 - 250 Electrical Characteristics Voltage Class...
Body Features Insulation Material : Polymeric Number of Sheds : 0 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #6 - #2 Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing...
Body Features Insulation Material : Polymeric Number of Sheds : 0 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1 - 250, #14 - 4/0 Electrical Characteristics Voltage Class...
Body Features Insulation Material : Polymeric Number of Sheds : 0 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2000 - 2500, 1500 - 2500 Electrical Characteristics Voltage Class...
Body Features Insulation Material : Polymeric Number of Sheds : 0 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 300 - 500, 250 - 500 Electrical Characteristics Voltage Class...
Body Features Insulation Material : Polymeric Number of Sheds : 0 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 600 - 1750 Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing...
Body Features Insulation Material : Polymeric Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1250 - 2500 Electrical Characteristics Voltage Class (KV) : 15 Housing...
Body Features Insulation Material : Polymeric Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 350 Electrical Characteristics Voltage Class (KV) : 15 Housing...
Body Features Insulation Material : Polymeric Number of Sheds : 1 Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No Industry Standards Compatible With...
Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #1 - 1/0 Electrical Characteristics Voltage Class (KV) : 20/35 27/35...
Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 500 Electrical Characteristics Voltage Class (KV) : 20/35 27/35...
Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 300 - 750 Electrical Characteristics Voltage Class (KV) : 15/25 Housing...
Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 300 - 750 Electrical Characteristics Voltage Class (KV) : 20/35 27/35...
Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 750 - 1750 Electrical Characteristics Voltage Class (KV) : 20/35 27/35...
Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No Industry Standards Compatible With...
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 630 Compatible Insulation Diameter Range : 18 - 26 MM  [.708 - 1.023 INCH ]...
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1 - 500 Compatible Insulation Diameter Range : 21.59 - 36.83 MM  [.85 - 1.45 INCH ] Other...
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Shrink Usage Conditions Operating...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 11 - 19.2 Compatible Conductor Range (AWGKC) : 350 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 5.6 - 12 Length (Installed) (MM) : 270 Sheath Outside...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 37.84 - 55.88 MM 
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 250 - 500 Compatible Insulation Diameter Range : 21.59 - 36.83 MM 
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 21.59 - 36.83 MM 
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 500 - 1250 Compatible Insulation Diameter Range : 37.84 - 55.88 MM 
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 1000 Compatible Insulation Diameter Range : 24.5 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 1000 Compatible Insulation Diameter Range : 27.8 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Compatible Insulation Diameter Range : 42.6 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 800 - 1000 Compatible Insulation Diameter Range : 49.2 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #1 Compatible Insulation Diameter Range : 16.5 - 27. MM  [.65 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #2 - 250 Compatible Insulation Diameter Range : 16.5 - 27. MM 
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #2 Compatible Insulation Diameter Range : 16.5 - 27. MM  [.65 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1 - 3/0 Compatible Insulation Diameter Range : 16.5 - 27. MM 
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1/0 Compatible Insulation Diameter Range : 16.5 - 27. MM  [.65 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1000 Compatible Insulation Diameter Range : 32.5 - 52. MM  [1.28 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 350 Compatible Insulation Diameter Range : 24.5 - 34.5 MM 
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 Compatible Insulation Diameter Range : 16.5 - 27. MM  [.65 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 3/0 Compatible Insulation Diameter Range : 24.5 - 34.5 MM  [.97 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 350 - 500 Compatible Insulation Diameter Range : 24.5 - 34.5 MM 
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 350 Compatible Insulation Diameter Range : 24.5 - 34.5 MM  [.97 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 4/0 Compatible Insulation Diameter Range : 24.5 - 34.5 MM  [.97 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 500 - 1250 Compatible Insulation Diameter Range : 32.5 - 52. MM 
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 500 Compatible Insulation Diameter Range : 24.5 - 34.5 MM  [.97 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 500 Compatible Insulation Diameter Range : 32.5 - 52. MM  [1.28 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 600 - 1250 Compatible Insulation Diameter Range : 32.5 - 52. MM 
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 750 Compatible Insulation Diameter Range : 32.5 - 52. MM  [1.28 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 5 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 7.7 - 15 Compatible Conductor Range (AWGKC) : #2 -...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 11 - 19.2 Length (Installed) (MM) : 657 Sheath Outside...
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 11. - 15 Length (Installed) (MM) : 656 Sheath Outside...
Body Features Insulation Material : XLPE Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.69 - 2.05 INCH ]...
Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 5.95 MM  [.234 INCH ] Dielectric Outside Diameter (Max) : 5.95 MM  [.234 INCH ] Expanded Inside Diameter...
Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ] Dielectric Outside Diameter (Max) : 1.9 MM 
Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Compatible Jacket Diameter Range : 2.65 MM  [.104 INCH ] Dielectric Outside Diameter (Max) : 2.65 MM 
Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Compatible Jacket Diameter Range : 6.9 MM  [.27 INCH ] Dielectric Outside Diameter (Max) : 6.98 MM 
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 35C0211-22-5 Dimensions Compatible Jacket Diameter Range : 7.3 MM  [.287 INCH ] Dielectric Outside...
Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0113 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ] Dielectric Outside...
Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0813 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ] Dielectric Outside...
Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0813 Dimensions Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ] Expanded Inside...
Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0813 Dimensions Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ] Expanded Inside...
Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0813 Dimensions Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside...
Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0813 Dimensions Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside...
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside...
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 -...
Body Features Lead Color : White/Green Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0113 Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Dielectric Outside...
Body Features Lead Color : White/Green Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Copper Configuration Features Pre-Installed Lead Type : XL Polyethelene Dimensions Compatible Conductor Diameter Range : .3...
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 1.91 MM  [.075 INCH ] Pre-Installed Lead...
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Pre-Installed Lead...
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Pre-Installed Lead...
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ] Pre-Installed Lead...
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Pre-Installed Lead...
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/91-22-9 Dimensions Compatible Jacket Diameter Range : 5.95 MM  [.234 INCH ] Dielectric Outside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0114 Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ] Dielectric Outside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0114 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ] Dielectric Outside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Compatible Jacket Diameter Range : 2.65 MM  [.105 INCH ] Dielectric Outside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ] Expanded Inside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ] Expanded Inside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Expanded Inside Diameter (Min) : 1.91 MM  [.075 INCH ] Pre-Installed Lead...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ] Dielectric Outside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ] Dielectric Outside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ] Expanded Inside...
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside...
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W2) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ]...
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : BMS13-48T08C01G022 Dimensions Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ] Expanded Inside...
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : BMS13-48T08C01G022 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside...
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) :...
Body Features Lead Color : Yellow Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/87-22-4 Dimensions Dielectric Outside Diameter (Max) : 1.9 MM  [.075 INCH ] Expanded Inside...
Body Features Lead Color : Yellow Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/87-22-4 Dimensions Dielectric Outside Diameter (Max) : 2.67 MM  [.105 INCH ] Expanded Inside...
Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 5.95 MM  [.234 INCH ] Dielectric Outside Diameter...
Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter...
Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter...
Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 5M2409 Dimensions Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM 
Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 5M2409 Dimensions Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM 
Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Un-insulated Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM 
Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Un-insulated Dimensions Compatible Jacket Diameter Range : 7 MM  [.275 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM 
Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Un-insulated Dimensions Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter (Min) : 4.32 MM 
Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Un-insulated Dimensions Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM 
Body Features Shield Plating Material : Silver Dimensions Compatible Dielectric Diameter Range : 1.5 - 2.8 MM  [.06 - .11 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Overall Length : 30 MM  [1.18 INCH ] Pre-Installed Lead Wire...
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 95 Power Cable Termination Insulation Diameter : 17.9 - 25 MM  [.704...
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Power...
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 95 Electrical Characteristics Power...
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 400 - 800 Electrical Characteristics Power...
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Creepage Distance : 3829 MM  [150.748 INCH ] Cross-Section Range (MMSQ) : 95 -...
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Power...
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power...
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Power...
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Power...
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 250 - 350 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 14.6 - 17.29 MM  [.575 - .681 INCH ] Power Cable...
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 600 - 1000 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 22.68 - 29.26 MM  [.893 - 1.152 INCH ] Power Cable...
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 600 - 1000 Length (Installed) : 482.6 MM  [19 INCH ] Power Cable Termination Conductor Diameter : 22.68 - 29.26 MM  [.893 - 1.152 INCH ] Power Cable...
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio...
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 150 - 300 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio...
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio...
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 300 - 2500 Power Cable Termination Insulation Diameter : 77 - 119 MM  [3.031 - 4.685 INCH ] Sheath Outside Diameter : 0 - 150 MM 
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 400 - 500 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio...
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio...
Configuration Features Number of Cores : 1 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 10 - 25 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 120 - 185 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Power...
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Power...
Configuration Features Number of Cores : 4 Dimensions Cross-Section Range (MMSQ) : 2 - 5 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 1 Industry Standards Design Specification : EN 50393 Operation/Applicatio...
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 1.95 MM  [.077 INCH ] Expanded Inside Diameter (Min) : 1.91 MM  [.075 INCH ] Product Length : 26 MM  [1.02 INCH ] Recovered Inside Diameter (Max) : 1.14 MM  [.045 INCH ] Shield Outside...
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 15.1 MM  [.594 INCH ] Expanded Inside Diameter (Min) : 15.09 MM  [.594 INCH ] Product Length : 45.5 MM  [1.79 INCH ] Recovered Inside Diameter (Max) : 6.99 MM  [.275 INCH ] Shield Outside...
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 16 MM  [.63 INCH ] Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Product Length : 55.5 MM  [2.18 INCH ] Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ] Shield Outside...
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 2.65 MM  [.105 INCH ] Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Product Length : 16.5 MM  [.65 INCH ] Recovered Inside...
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 2.7 MM  [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Product Length : 41 MM  [1.61 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside...
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 4.8 MM  [.189 INCH ] Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ] Product Length : 29.3 MM  [1.15 INCH ] Recovered Inside Diameter (Max) : 1.98 MM  [.078 INCH ] Shield Outside...
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 6.7 MM  [.264 INCH ] Expanded Inside Diameter (Min) : 6.7 MM  [.264 INCH ] Product Length : 32 MM  [1.26 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Shield Outside...
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 6.9 MM  [.27 INCH ] Dielectric Outside Diameter (Max) : 6.9 MM  [.272 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Product Length : 19.1 MM  [.75 INCH ] Recovered Inside...
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Product Length : 19.1 MM  [.75 INCH ] Recovered Inside...
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Dielectric Outside Diameter (Max) : 3.9 MM  [.155 INCH ] Shield Outside Diameter (Min) : 3.7 MM  [.145 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC 
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 1.52 MM  [.06 INCH ] Recovered Inside Diameter (Max) : 1.14 MM  [.045 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 1.65 MM  [.065 INCH ] Recovered Inside Diameter (Max) : .38 MM  [.015 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 1.65 MM  [.065 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator,...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.03 MM  [.08 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.54 MM  [.1 INCH ] Recovered Inside Diameter (Max) : 1.14 MM  [.045 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features SolderSleeve...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator,...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 22.99 MM  [.905 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.68 MM  [.145 INCH ] Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator,...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.5 MM  [.177 INCH ] Recovered Inside Diameter (Max) : 2.28 MM  [.089 INCH ] Wire Size (MMSQ) : 2 - 4 Wire Size (AWG) : 14 - 12...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ] Recovered Inside Diameter (Max) : 1.98 MM  [.078 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.83 MM  [.19 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Usage Conditions Operating Temperature...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator,...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.86 MM  [.27 INCH ] Recovered Inside Diameter (Max) : 3.05 MM  [.12 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Product Type Features SolderSleeve...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.11 MM  [.28 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator,...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.29 MM  [.287 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85...
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 9.91 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator,...
Configuration Features Pre-Installed Lead : No Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 175 Resistance Properties : Immersion Protection...
Configuration Features Pre-Installed Lead : Yes Dimensions Compatible Jacket Diameter Range : 4.8 MM  [.189 INCH ] Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ] Product Length : 29.3 MM  [1.15 INCH ] Recovered Inside Diameter (Max) : 1.98 MM  [.078 INCH ] Shield Outside...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 1.91 MM  [.075 INCH ] Recovered Inside Diameter (Max) : .51 MM  [.02 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator,...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 10.67 MM  [.42 INCH ] Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator,...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 15.09 MM  [.594 INCH ] Recovered Inside Diameter (Max) : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Usage Conditions Operating Temperature...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Usage Conditions Operating Temperature...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator,...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Usage Conditions...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.05 MM  [.12 INCH ] Recovered Inside Diameter (Max) : 2.39 MM  [.094 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Recovered Inside Diameter (Max) : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Product Type...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ] Recovered Inside Diameter (Max) : 1.98 MM  [.078 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Usage Conditions Operating Temperature...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator,...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Usage Conditions...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product Type Features Interconnect...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.48 MM  [.255 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator,...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.7 MM  [.264 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Usage Conditions...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Recovered Inside Diameter (Max) : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features SolderSleeve...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 7.29 MM  [.287 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Product Type Features SolderSleeve...
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 7.74 MM  [.304 INCH ] Recovered Inside Diameter (Max) : 2.28 MM  [.089 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Product Type Features Interconnect...
Configuration Features Pre-Installed Lead : Yes Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Usage Conditions...
Configuration Features Pre-Installed Lead : Yes Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : AL-Wire, CAS, Copper...
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : AL-Wire, CAS, Lead,...
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : AL-Wire, Copper Wire,...
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, AL-Wire, Lead,...
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, Copper Wire,...
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, Lead, Copper...
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Copper Wire, CAS,...
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Lead, CAS, AL-Wire,...
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Lead, Copper Wire,...
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, China,...
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Asia, China, Americas, Europe, Middle East & Africa,...
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia,...
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand...
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.83 - 3.27 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa,...
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [3.19 - 3.82 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : China, Asia, Europe, Middle East & Africa, Americas,...
Dimensions Cross-Section Range (MMSQ) : 300 - 2500 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 245 Product Type Features Insulation : Polymeric Power Cable Termination Technology : Heat Shrink
Dimensions Cross-Section Range (MMSQ) : 95 - 2500 Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Type...
Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type...
Dimensions Power Cable Termination Insulation Diameter : 50 - 58 MM  [1.97 - 2.28 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : AMERICAS,...
Dimensions Power Cable Termination Insulation Diameter : 50 - 58 MM  [1.97 - 2.28 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ASIA,...
Dimensions Power Cable Termination Insulation Diameter : 50 - 58 MM  [1.97 - 2.28 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : EMEA,...
Dimensions Power Cable Termination Insulation Diameter : 56 - 66 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : AMERICAS,...
Dimensions Power Cable Termination Insulation Diameter : 56 - 66 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ANZPAC,...
Dimensions Power Cable Termination Insulation Diameter : 56 - 66 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ASIA,...
Dimensions Power Cable Termination Insulation Diameter : 56 - 66 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : China,...
Dimensions Power Cable Termination Insulation Diameter : 56 - 66 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : EMEA,...
Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : AMERICAS,...
Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ANZPAC,...
Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ASIA,...
Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : China,...
Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : EMEA,...
Dimensions Power Cable Termination Insulation Diameter : 72 - 83 MM  [2.83 - 3.27 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : AMERICAS,...
Dimensions Power Cable Termination Insulation Diameter : 72 - 83 MM  [2.83 - 3.27 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : China,...
Dimensions Power Cable Termination Insulation Diameter : 81 - 97 MM  [3.19 - 3.82 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : AMERICAS,...
Dimensions Power Cable Termination Insulation Diameter : 81 - 97 MM  [3.19 - 3.82 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ANZPAC,...
Dimensions Power Cable Termination Insulation Diameter : 81 - 97 MM  [3.19 - 3.82 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ASIA,...
Dimensions Power Cable Termination Insulation Diameter : 81 - 97 MM  [3.19 - 3.82 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : China,...
Dimensions Power Cable Termination Insulation Diameter : 95 - 108 MM  [3.74 - 4.25 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : China,...
Electrical Characteristics Impedance (OHM) : 120 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 2022H4424-9- 22 AWG with Double Optimized Braid Data Bus Connector Type : Spliced-In Product Type : Data Bus...
Electrical Characteristics Impedance (OHM) : 120 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 2024J2424-9- 24 AWG with Single Flat Braid Data Bus Connector Type : Spliced-In Product Type : Data Bus...
Electrical Characteristics Impedance (OHM) : 120 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 2026H242A-9- 26 AWG Single Optimized Braid Data Bus Connector Type : Spliced-In Product Type : Data Bus Component...
Electrical Characteristics Impedance (OHM) : 76.8 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Data Bus Connector Type : Spliced-In Product Type : Data Bus Component Termination...
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Cold...
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Power Cable Termination Technology : Cold Applied
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 245 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Cold...
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 72 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Cold...
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 72 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Power Cable Termination Technology : Cold Applied
Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink
Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Shrink
Electrical Characteristics Voltage Class (KV) : ≤ 170 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink
Electrical Characteristics Voltage Class (KV) : ≤ 170 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Shrink
Electrical Characteristics Voltage Class (KV) : ≤ 245 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Shrink
Electrical Characteristics Voltage Class (KV) : ≤ 72 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Shrink
Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator
ST58-5-55-22-90

<< Prev Next >>