TE Connectivity SolderSleeve Shield Terminators D18609-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.29 MM  [.287 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.29 MM  [.287 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - D18609-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
D18609-000
SolderSleeve Shield Terminators D18609-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.29 MM  [.287 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 7.29 MM  [.287 INCH ]
  • Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number D18609-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 109765N004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 295477-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Terminators - 221629-1 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
3 suppliers
SolderSleeve Shield Terminators - 265725-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details