TE Connectivity SolderSleeve Shield Terminators EG6247-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.68 MM  [.145 INCH ] Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Usage Conditions Resistance Properties : Immersion Protection
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.68 MM  [.145 INCH ] Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Usage Conditions Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - EG6247-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
EG6247-000
SolderSleeve Shield Terminators EG6247-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.68 MM  [.145 INCH ] Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Usage Conditions Resistance Properties : Immersion Protection

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 3.68 MM  [.145 INCH ]
  • Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator

Usage Conditions


  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EG6247-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 050671-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 035869-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 112647-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 254625-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details