TE Connectivity SolderSleeve Shield Terminators EH1943-000

Description
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - EH1943-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
EH1943-000
SolderSleeve Shield Terminators EH1943-000
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200

Body Features


  • Lead Color : White
  • Lead Plating Material : Nickel
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : AS22759/41

Dimensions


  • Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 20
  • Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ]

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 200
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EH1943-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 104397-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 242489-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 263641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 163563-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details