TE Connectivity Power Cable Terminations EF0013-011

Description
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.83 - 3.27 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Lead, Copper Wire, AL-Wire, CAS Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.83 - 3.27 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Lead, Copper Wire, AL-Wire, CAS Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EF0013-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EF0013-011
Power Cable Terminations EF0013-011
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.83 - 3.27 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Lead, Copper Wire, AL-Wire, CAS Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Dimensions


  • Compatible Insulation Diameter Range : 34 - 108 MM  [2.83 - 3.27 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Product Availability


  • Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Cable Shield Style : Lead, Copper Wire, AL-Wire, CAS
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EF0013-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 145597-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 298539-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 188458-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 025641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details