TE Connectivity
SolderSleeve Shield Terminators
E41657-000
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.8 MM [.189 INCH ] Recovered Inside Diameter (Max) : 1.98 MM [.078 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.8 MM [.189 INCH ] Recovered Inside Diameter (Max) : 1.98 MM [.078 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.8 MM [.189 INCH ] Recovered Inside Diameter (Max) : 1.98 MM [.078 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 4.8 MM [.189 INCH ]
- Recovered Inside Diameter (Max) : 1.98 MM [.078 INCH ]
- Wire Size (MMSQ) : .75
- Wire Size (AWG) : 18
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Wire Temperature (Max) (DEGC) : 85
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
E41657-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
Standards and Certifications
RoHS
View Details