TE Connectivity Power Cable Terminations EF0013-005

Description
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Lead, Copper Wire, CAS, AL-Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Lead, Copper Wire, CAS, AL-Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EF0013-005 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EF0013-005
Power Cable Terminations EF0013-005
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Lead, Copper Wire, CAS, AL-Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Dimensions


  • Compatible Insulation Diameter Range (MM) : 34 - 108

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : Lead, Copper Wire, CAS, AL-Wire
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EF0013-005
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 273094-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 233839-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 057101-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 137845N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details