Configuration Features Number of Cores : 3
Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes
Dimensions Cross-Section Range (MMSQ) : 70 - 120
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12
Housing Features Armoring : Steel Tape
Industry Standards Design Specification : HD CENELEC 629.2, GOST 13781.0.86,UHL 1
Operation/Applicatio
n Application Type : Outdoor, Indoor
Other Installation Instruction : Russian
Product Availability Power Cable Termination Product Availability : Russia, CIS
Product Type Features Cable Shield Style : Sheath Aluminium, Sheath Lead Insulation : Paper (PILC) Power Cable Termination Technology : Heat Shrink Termination Length (MM) : 800
Configuration Features
Contact Features
- Mechanical Lug Included (M12, Conductor) : No
- Mechanical Lug Included (M16, Conductor) : Yes
Dimensions
- Cross-Section Range (MMSQ) : 70 - 120
Electrical Characteristics
- Power Cable Termination Voltage Class (KV) : ≤ 12
Housing Features
Industry Standards
- Design Specification : HD CENELEC 629.2, GOST 13781.0.86,UHL 1
Operation/Application
- Application Type : Outdoor, Indoor
Other
- Installation Instruction : Russian
Product Availability
- Power Cable Termination Product Availability : Russia, CIS
Product Type Features
- Cable Shield Style : Sheath Aluminium, Sheath Lead
- Insulation : Paper (PILC)
- Power Cable Termination Technology : Heat Shrink
- Termination Length (MM) : 800