TE Connectivity Power Cable Terminations CZ9950-000

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 95 Power Cable Termination Insulation Diameter : 17.9 - 25 MM  [.704 - .984 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : German Product Availability Power Cable Termination Product Availability : Germany Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : 1 Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : No Limitation Termination Length (MM) : 440
Request a Quote
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 95 Power Cable Termination Insulation Diameter : 17.9 - 25 MM  [.704 - .984 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : German Product Availability Power Cable Termination Product Availability : Germany Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : 1 Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : No Limitation Termination Length (MM) : 440
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CZ9950-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CZ9950-000
Power Cable Terminations CZ9950-000
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 95 Power Cable Termination Insulation Diameter : 17.9 - 25 MM  [.704 - .984 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : German Product Availability Power Cable Termination Product Availability : Germany Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : 1 Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : No Limitation Termination Length (MM) : 440

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : 1

Dimensions


  • Cross-Section Range (MMSQ) : 25 - 95
  • Power Cable Termination Insulation Diameter : 17.9 - 25 MM  [.704 - .984 INCH ]
  • Shed Inside Diameter : 90 MM  [3.543 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : German

Product Availability


  • Power Cable Termination Product Availability : Germany

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Mechanical Lug Included (Shield) : 1
  • Power Cable Termination Technology : Heat Shrink
  • Sheds per Phase : 3
  • Shelf Life : No Limitation
  • Termination Length (MM) : 440
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CZ9950-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 191809-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 248047-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 1185770004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 060060-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details