TE Connectivity Power Cable Terminations ED0867-000

Description
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 17.29 MM  [.418 - .681 INCH ] Compatible Conductor Range (AWGKC) : 2/0 - 350 Compatible Insulation Diameter Range : 20.32 - 31.75 MM  [.8 - 1.25 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 38.1 MM  [1.5 INCH ] Shed Inside Diameter : 94.99 MM  [3.74 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 17.29 MM  [.418 - .681 INCH ] Compatible Conductor Range (AWGKC) : 2/0 - 350 Compatible Insulation Diameter Range : 20.32 - 31.75 MM  [.8 - 1.25 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 38.1 MM  [1.5 INCH ] Shed Inside Diameter : 94.99 MM  [3.74 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ED0867-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ED0867-000
Power Cable Terminations ED0867-000
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 17.29 MM  [.418 - .681 INCH ] Compatible Conductor Range (AWGKC) : 2/0 - 350 Compatible Insulation Diameter Range : 20.32 - 31.75 MM  [.8 - 1.25 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 38.1 MM  [1.5 INCH ] Shed Inside Diameter : 94.99 MM  [3.74 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 1

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range : 10.61 - 17.29 MM  [.418 - .681 INCH ]
  • Compatible Conductor Range (AWGKC) : 2/0 - 350
  • Compatible Insulation Diameter Range : 20.32 - 31.75 MM  [.8 - 1.25 INCH ]
  • Length (Installed) : 292.1 MM  [11.5 INCH ]
  • Sheath Outside Diameter : 38.1 MM  [1.5 INCH ]
  • Shed Inside Diameter : 94.99 MM  [3.74 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Outdoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ED0867-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 068902-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 1636650004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2819073-6 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2259766-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details