TE Connectivity Datasheets for Electrical Terminations
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more
| Product Name | Notes |
|---|---|
| B-022-16 | |
| Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features... | |
| Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features... | |
| Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features... | |
| Body Features Insulation Material : Paper Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material :... | |
| Body Features Insulation Material : Paper Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material :... | |
| Body Features Insulation Material : Paper Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material :... | |
| Body Features Insulation Material : Paper Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material :... | |
| Body Features Insulation Material : Paper Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material :... | |
| Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 500 - 1000 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 19/33(36) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products :... | |
| Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 500 Electrical Characteristics Voltage Class (KV) : 12/20(24) Housing Features Armoring... | |
| Body Features Insulation Material : Plastic (XLPE) Number of Sheds : 0 Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) :... | |
| Body Features Insulation Material : Plastic (XLPE) Number of Sheds : 1 Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Housing Features Armoring Material : No Industry Standards Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 400 - 500 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 14.6 MM [.418 - .575 INCH ] Compatible Conductor Range (AWGKC) : 2/0 - 250 Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 20.65 MM [.418 - .813 INCH ] Compatible Conductor Range (AWGKC) : 2/0 - 500 Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 13.41 - 20.65 MM [.528 - .813 INCH ] Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 17.29 - 20.65 MM [.681 - .813 INCH ] Compatible Conductor Range (AWGKC) : 350 - 500 Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 25.34 - 29.26 MM [.998 - 1.152 INCH ] Compatible Conductor Range (AWGKC) : 750 - 1000 Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 5.89 - 9.47 MM [.232 - .373 INCH ] Compatible Conductor Range (AWGKC) : 4 - 1/0 Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 8.43 - 11.93 MM [.332 - .47 INCH ] Compatible Conductor Range (AWGKC) : 1 - 3/0 Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 8.43 - 13.41 MM [.332 - .528 INCH ] Compatible Conductor Range (AWGKC) : 1 - 4/0 Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 450 MM [17.716 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 450 MM [17.716 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 25 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring... | |
| Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 14.6 MM [.418 - .575 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 17.29 MM [.418 - .681 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 17.29 - 20.65 MM [.681 - .813 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 25.34 - 29.26 MM [.998 - 1.152 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 7.41 - 8.43 MM [.292 - .332 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 10 - 35 Compatible Insulation Diameter Range : 13.7 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM [47.244 INCH ] Shed Inside Diameter : 80 MM [3.149 INCH ] Electrical Characteristics Voltage... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 450 MM [17.716 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 70... | |
| Body Features Insulation Material : Plastic Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 500 Compatible Insulation Diameter Range : 40 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 13.41 - 20.65 MM [.528 - .813 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 25.34 - 29.26 MM [.998 - 1.152 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 25.34 - 38.76 MM [.998 - 1.526 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 5 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 25.4 - 32.76 MM [1 - 1.29 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 5 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 8.38 - 11.93 MM [.33 - .47 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 13.46 - 20.57 MM [.53 - .81 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Plastic Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 9.39 - 14.73 MM [.37 - .58 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : 18/30(36) Housing Features Armoring Material :... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 400 - 500 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : 36(42) Housing Features Armoring Material :... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM [1.338 - 4.252 INCH ]... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 78 MM [1.338 - 3.071 INCH ]... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1/0 - 3/0 Electrical Characteristics Voltage Class (KV) : 20/35 27/35 Housing Features Armoring Material :... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 16 - 35 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 750 - 1000 Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : No... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : AIA Industry Standards Compatible With Approved Standards Products : IEEE... | |
| Body Features Lead Color : Black/White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside... | |
| Body Features Lead Color : Black/White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : .75 MM [.03 INCH ] Expanded Inside... | |
| Body Features Lead Color : Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/32 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Expanded Inside... | |
| Body Features Lead Color : Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside... | |
| Body Features Lead Color : Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ] Expanded Inside... | |
| Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Compatible Jacket Diameter Range : 2.65 MM [.104 INCH ] Dielectric Outside Diameter (Max) : 2.67 MM | |
| Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ] Dielectric Outside Diameter (Max) : 4.3 MM | |
| Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Compatible Jacket Diameter Range : 5.95 MM [.234 INCH ] Dielectric Outside Diameter (Max) : 5.95 MM | |
| Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Compatible Jacket Diameter Range : 6.9 MM [.27 INCH ] Dielectric Outside Diameter (Max) : 6.98 MM | |
| Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Dielectric Outside Diameter (Max) : 1.9 MM [.075 INCH ] Expanded Inside Diameter (Min) : 1.91 MM | |
| Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : MIL-W-22759/32 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ] Dielectric Outside Diameter (Max) : 4.3 MM | |
| Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.45 MM [.098 INCH ] Pre-Installed Lead Wire Size (AWG) : 22... | |
| Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Dielectric Outside... | |
| Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 7 MM [.275 INCH ] Dielectric Outside... | |
| Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : .5 MM [.02 INCH ] Expanded Inside... | |
| Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 2.5 MM [.1 INCH ] Expanded Inside... | |
| Body Features Lead Color : Orange Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside... | |
| Body Features Lead Color : Orange Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0113 Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0113 Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0113 Dimensions Compatible Jacket Diameter Range : 7 MM [.276 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : AS22759/32 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111-26-XX Dimensions Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 5.95 MM [.234 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 7 MM [.276 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : .75 MM [.03 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55PC6121 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/32 Dimensions Compatible Jacket Diameter Range : 5.95 MM [.235 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 MM [.015 INCH ]... | |
| Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : MIL-W-22759/32 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.14 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : .75 MM [.03 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : MIL-W-22759/32 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ] Pre-Installed Lead... | |
| Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : MIL-W-22759/32 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) :... | |
| Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 -... | |
| Body Features Lead Color : White/Green Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0113 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Green Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0113 Dimensions Compatible Jacket Diameter Range : 5.95 MM [.234 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Green Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0813 Dimensions Compatible Jacket Diameter Range : 7 MM [.276 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Green Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Copper, Tin Configuration Features Pre-Installed Lead Type : XL Polyethelene Dimensions Compatible Conductor Diameter Range : .3... | |
| Body Features Lead Color : White/Red Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White/Red Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : .75 MM [.03 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter... | |
| Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter... | |
| Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/91-22-9 Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/91-22-9 Dimensions Compatible Jacket Diameter Range : 2.65 MM [.104 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/91-22-9 Dimensions Compatible Jacket Diameter Range : 6.9 MM [.27 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Dielectric Outside Diameter (Max) : .75 MM [.03 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Dielectric Outside Diameter (Max) : .5 MM [.02 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Dielectric Outside Diameter (Max) : .75 MM [.03 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W2) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 2.7 MM [.105 INCH ]... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : AS22759/32 Dimensions Dielectric Outside Diameter (Max) : 2.5 MM [.1 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : AS22759/32 Dimensions Dielectric Outside Diameter (Max) : 50 MM [.02 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/32 Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/32 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/32 Dimensions Compatible Jacket Diameter Range : 5.95 MM [.235 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/32 Dimensions Expanded Inside Diameter (Min) : 1.91 MM [.075 INCH ] Jacket Outside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/32 Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Jacket Outside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/32 Dimensions Expanded Inside Diameter (Min) : 6.45 MM [.25 INCH ] Jacket Outside... | |
| Body Features Lead Color : Yellow Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ] Expanded Inside... | |
| Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Dielectric Outside Diameter... | |
| Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside Diameter... | |
| Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside Diameter... | |
| Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 5.95 MM [.234 INCH ] Dielectric Outside Diameter... | |
| Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 7 MM [.276 INCH ] Dielectric Outside Diameter... | |
| Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Dielectric Outside Diameter (Max) : 1.8 MM [.07 INCH ] Expanded Inside Diameter... | |
| Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 5M2409 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM | |
| Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Un-insulated Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Dielectric Outside Diameter (Max) : .5 MM | |
| Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Un-insulated Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside Diameter (Max) : .75 MM | |
| Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Un-insulated Dimensions Compatible Jacket Diameter Range : 5.95 MM [.235 INCH ] Dielectric Outside Diameter (Max) : 1.8 MM | |
| Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Un-insulated Dimensions Dielectric Outside Diameter (Max) : .5 MM [.02 INCH ] Expanded Inside Diameter (Min) : 1.91 MM | |
| Body Features Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Un-insulated Dimensions Dielectric Outside Diameter (Max) : 1.8 MM [.07 INCH ] Expanded Inside Diameter (Min) : 5.97 MM | |
| Body Features Lead Plating Material : Tin Lead Stranding : 40x36 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside Diameter... | |
| Body Features Lead Plating Material : Tin Lead Stranding : 40x36 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside Diameter... | |
| Body Features Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Yes Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM | |
| Body Features Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Yes Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Jacket Outside Diameter : 2.65 MM [.105 INCH ]... | |
| Body Features Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : Pin ASTM B103 Dimensions Compatible Conductor Diameter Range : .3 - .8 MM [.011 - .03 INCH ] Compatible Dielectric Diameter Range :... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 240 - 500 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 70 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 50 - 150 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio... | |
| Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio... | |
| Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 400 - 500 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio... | |
| Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio... | |
| Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 2500 Power Cable Termination Insulation Diameter : 34 - 108 MM [1.338 - 4.252 INCH ] Sheath Outside Diameter : 0 - 135 MM | |
| Configuration Features Number of Cores : 1 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product... | |
| Configuration Features Number of Cores : 1 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Packaging Features Packaging Quantity : 3 Product... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 300 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 240 - 500 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 120 - 185 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 50 - 150 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Housing Features Armoring Material : AIA Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product... | |
| Configuration Features Number of Cores : 4 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1... | |
| Configuration Features Number of Cores : 4 Dimensions Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1 Housing Features Armoring : Tape Industry Standards Design Specification :... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : .51 MM [.02 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 11.5 MM [.453 INCH ] Expanded Inside Diameter (Min) : 11.48 MM [.452 INCH ] Product Length : 35.5 MM [1.4 INCH ] Recovered Inside Diameter (Max) : 4.5 MM [.177 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 3 MM [.118 INCH ] Expanded Inside Diameter (Min) : 3 MM [.118 INCH ] Product Length : 24.5 MM [.95 INCH ] Recovered Inside Diameter (Max) : 1.5 MM [.059 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 32 MM [1.25 INCH ] Expanded Inside Diameter (Min) : 34.04 MM [1.34 INCH ] Product Length : 80 MM [3.14 INCH ] Recovered Inside Diameter (Max) : 19 MM [.748 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ] Dielectric Outside Diameter (Max) : 4.32 MM [.17 INCH ] Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Product Length : 16.5 MM [.65 INCH ] Recovered Inside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 4.5 MM [.177 INCH ] Expanded Inside Diameter (Min) : 4.57 MM [.18 INCH ] Product Length : 41 MM [1.61 INCH ] Recovered Inside Diameter (Max) : 2.29 MM [.09 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 5.95 MM [.234 INCH ] Dielectric Outside Diameter (Max) : 1.8 MM [.07 INCH ] Expanded Inside Diameter (Min) : 5.97 MM [.235 INCH ] Product Length : 19.1 MM [.75 INCH ] Recovered Inside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 6 MM [.236 INCH ] Expanded Inside Diameter (Min) : 5.97 MM [.235 INCH ] Product Length : 41 MM [1.61 INCH ] Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM [.276 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM [.275 INCH ] Product Length : 19.1 MM [.75 INCH ] Recovered Inside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM [.276 INCH ] Expanded Inside Diameter (Min) : 6.99 MM [.275 INCH ] Product Length : 41 MM [1.61 INCH ] Recovered Inside Diameter (Max) : 3.68 MM [.145 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM [.276 INCH ] Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Product Length : 19.1 MM [.75 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM [.276 INCH ] Product Length : 19.1 MM [.75 INCH ] Shield Outside Diameter (Min) : 4.3 MM [.17 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519,... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7.3 MM [.287 INCH ] Expanded Inside Diameter (Min) : 7.29 MM [.287 INCH ] Product Length : 32.5 MM [1.28 INCH ] Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 9.2 MM [.362 INCH ] Expanded Inside Diameter (Min) : 9.2 MM [.362 INCH ] Product Length : 35.5 MM [1.4 INCH ] Recovered Inside Diameter (Max) : 4.5 MM [.177 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 1.52 MM [.06 INCH ] Recovered Inside Diameter (Max) : 1.14 MM [.045 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 1.65 MM [.065 INCH ] Recovered Inside Diameter (Max) : .38 MM [.015 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 10.54 MM [.415 INCH ] Product Length : 39 MM [1.535 INCH ] Recovered Inside Diameter (Max) : 3.94 MM [.155 INCH ] Product Type Features Interconnect Device Splice Type : SolderShield... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 12.52 MM [.493 INCH ] Recovered Inside Diameter (Max) : 6.4 MM [.252 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 12.95 MM [.51 INCH ] Recovered Inside Diameter (Max) : 8.89 MM [.35 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 13.46 MM [.53 INCH ] Product Length : 53 MM [2.085 INCH ] Recovered Inside Diameter (Max) : 5.97 MM [.235 INCH ] Product Type Features Interconnect Device Splice Type : SolderShield... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 13.59 MM [.535 INCH ] Recovered Inside Diameter (Max) : 8.89 MM [.35 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator,... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 16.51 MM [.65 INCH ] Product Length : 53 MM [2.085 INCH ] Recovered Inside Diameter (Max) : 8 MM [.315 INCH ] Product Type Features Interconnect Device Splice Type : SolderShield... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 17.02 MM [.67 INCH ] Recovered Inside Diameter (Max) : 10.03 MM [.395 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 18.03 MM [.71 INCH ] Recovered Inside Diameter (Max) : 9.02 MM [.355 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator,... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 18.03 MM [.71 INCH ] Recovered Inside Diameter (Max) : 9.02 MM [.355 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Usage Conditions Operating Temperature... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator,... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.92 MM [.114 INCH ] Recovered Inside Diameter (Max) : .76 MM [.03 INCH ] Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.92 MM [.115 INCH ] Recovered Inside Diameter (Max) : 1.14 MM [.045 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.94 MM [.115 INCH ] Recovered Inside Diameter (Max) : .58 MM [.022 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 25 MM [.984 INCH ] Recovered Inside Diameter (Max) : 17.2 MM [.677 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator,... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 29.97 MM [1.18 INCH ] Recovered Inside Diameter (Max) : 19.81 MM [.78 INCH ] Usage Conditions Operating Temperature (Max) : 135 DEGC [275 DEGF ] Wire Temperature (Max) (DEGC) : 125... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3 MM [.118 INCH ] Recovered Inside Diameter (Max) : 2.49 MM [.098 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.57 MM [.18 INCH ] Recovered Inside Diameter (Max) : 2.29 MM [.09 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator,... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.7 MM [.185 INCH ] Product Length : 30.6 MM [1.205 INCH ] Recovered Inside Diameter (Max) : 1.8 MM [.071 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.8 MM [.189 INCH ] Recovered Inside Diameter (Max) : 4.29 MM [.169 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 5.97 MM [.235 INCH ] Recovered Inside Diameter (Max) : 2.79 MM [.11 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 5.97 MM [.235 INCH ] Recovered Inside Diameter (Max) : 2.79 MM [.11 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Usage Conditions Operating Temperature... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.7 MM [.264 INCH ] Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.99 MM [.275 INCH ] Recovered Inside Diameter (Max) : 3.18 MM [.125 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features SolderSleeve... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 8.59 MM [.338 INCH ] Product Length : 26.2 MM [1.031 INCH ] Recovered Inside Diameter (Max) : 4.5 MM [.177 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 8.64 MM [.34 INCH ] Recovered Inside Diameter (Max) : 4.19 MM [.165 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 9.7 MM [.382 INCH ] Recovered Inside Diameter (Max) : 6.81 MM [.268 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator,... | |
| Configuration Features Pre-Installed Lead : No Dimensions Wire Size (MMSQ) : .5 - 25 Wire Size (AWG) : 20 - 24 Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator,... | |
| Configuration Features Pre-Installed Lead : No Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/1 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) :... | |
| Configuration Features Pre-Installed Lead : No Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) :... | |
| Configuration Features Pre-Installed Lead : No Usage Conditions Operating Temperature (Max) (DEGC) : 125 | |
| Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Dielectric Outside Diameter (Max) : .5 MM [.02 INCH ] Expanded Inside Diameter (Min) : 1.91 MM [.075 INCH ] Pre-Installed... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 1.91 MM [.075 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 1.91 MM [.075 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 11.48 MM [.452 INCH ] Recovered Inside Diameter (Max) : 4.5 MM [.177 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Usage Conditions... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.29 MM [.09 INCH ] Recovered Inside Diameter (Max) : .64 MM [.025 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Usage Conditions Wire Temperature... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.69 MM [.106 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.69 MM [.106 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.69 MM [.106 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features SolderSleeve... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.68 MM [.145 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.68 MM [.145 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.68 MM [.145 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 125... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Product Length : 31 MM [1.221 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 2.16 MM [.085 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 2.16 MM [.085 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 2.16 MM [.085 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 2.16 MM [.085 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 2.16 MM [.085 INCH ] Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105 | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.6 MM [.181 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features SolderSleeve... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 5.97 MM [.235 INCH ] Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.35 MM [.25 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.35 MM [.25 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product Type Features SolderSleeve... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.35 MM [.25 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features Interconnect... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.99 MM [.275 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ] Usage Conditions Operating Temperature (Max) : 175 DEGC [347 DEGF ] Wire Temperature (Max) (DEGC) : 125... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 7.74 MM [.304 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.094 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 7.74 MM [.304 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.094 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product Type Features SolderSleeve... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Usage Conditions... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Usage Conditions... | |
| Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 76.8 Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack | |
| Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 77 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features... | |
| Contact Features Contact Type : Socket Electrical Characteristics Impedance (OHM) : 120 Mechanical Attachment Polarization Code : A & D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack... | |
| Contact Features Contact Type : Socket Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug | |
| Contact Features Contact Type : Socket Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features... | |
| Contact Features Contact Type : Socket Electrical Characteristics Impedance (OHM) : 3000 Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & | |
| Contact Features Contact Type : Socket Electrical Characteristics Impedance (OHM) : 76.8 Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack | |
| Contact Features Contact Type : Socket Electrical Characteristics Impedance (OHM) : 77 Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features... | |
| Contact Features Contact Type : Socket Electrical Characteristics Impedance (OHM) : 78 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Copper Wire, AL-Wire,... | |
| Electrical Characteristics Impedance (OHM) : 120 Product Type Features Data Bus Cable Type : 2026G2424 (Single Optimized Shield Cable) Data Bus Connector Type : Spliced-In Termination Features Termination Method to Wire & Cable :... | |
| Electrical Characteristics Impedance (OHM) : 120 Product Type Features Data Bus Cable Type : 2026G2424-9- 24 AWG, with Single Optimized Braid Data Bus Connector Type : Spliced-In Termination Features Termination Method to Wire... | |
| Electrical Characteristics Impedance (OHM) : 76.8 Product Type Features Data Bus Cable Type : 10613 (Double Optimized Shield Cable) Data Bus Connector Type : Spliced-In Termination Features Termination Method to Wire & Cable :... | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Cold... | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Power Cable Termination Technology : Cold Applied | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 170 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Power Cable Termination Technology : Cold Applied | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 52 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Heat... | |
| Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink | |
| Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Shrink | |
| Electrical Characteristics Voltage Class (KV) : ≤ 170 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Shrink | |
| Electrical Characteristics Voltage Class (KV) : ≤ 245 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Shrink | |
| Electrical Characteristics Voltage Class (KV) : ≤ 72 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink | |
| Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Packaging Features Packaging Quantity : 100 Product Availability Product Availability : Americas Product Type... | |
| Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2 | |
| Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator | |
| Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator | |
| ST18-1-55-22-90 | |
| ST18-3-00 | |
| ST18-3-55-24-90 | |
| ST18-5-55-22-90 | |
| ST58-8-00 | |
| ST63-3-00 |
| << Prev | Next >> |