Dimensions Compatible Insulation Diameter Range : 34 - 108 MM [2.2 - 2.6 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 145
Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa
Product Type Features Cable Shield Style : AL-Wire, Copper Wire, CAS, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Dimensions
- Compatible Insulation Diameter Range : 34 - 108 MM [2.2 - 2.6 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 145
Product Availability
- Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa
Product Type Features
- Cable Shield Style : AL-Wire, Copper Wire, CAS, Lead
- Installation Technology : Cold Shrink
- Power Component Options : Mechanical Connectors Included