Body Features Insulation Material : Paper (PILC)
Configuration Features Number of Cores : 3
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240
Electrical Characteristics Voltage Class (KV) : ≤ 12
Housing Features Armoring Material : Steel Tape
Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.2, GOST 13781.0.86,UHL 1
Operation/Applicatio
n Power Component Application Type : Indoor, Outdoor
Other Installation Instruction : Czech
Product Availability Product Availability : Community of Independent States
Product Type Features Cable Shield Style : Sheath Lead, Sheath Aluminium Installation Technology : Heat Shrink Termination Length (MM) : 800
Body Features
- Insulation Material : Paper (PILC)
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 150 - 240
Electrical Characteristics
- Voltage Class (KV) : ≤ 12
Housing Features
- Armoring Material : Steel Tape
Industry Standards
- Compatible With Approved Standards Products : HD CENELEC 629.2, GOST 13781.0.86,UHL 1
Operation/Application
- Power Component Application Type : Indoor, Outdoor
Other
- Installation Instruction : Czech
Product Availability
- Product Availability : Community of Independent States
Product Type Features
- Cable Shield Style : Sheath Lead, Sheath Aluminium
- Installation Technology : Heat Shrink
- Termination Length (MM) : 800