TE Connectivity SolderSleeve Shield Terminators E11880-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 16 MM  [.63 INCH ] Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Product Length : 55.5 MM  [2.18 INCH ] Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ] Shield Outside Diameter (Min) : 9 MM  [.354 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 16 MM  [.63 INCH ] Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Product Length : 55.5 MM  [2.18 INCH ] Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ] Shield Outside Diameter (Min) : 9 MM  [.354 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - E11880-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
E11880-000
SolderSleeve Shield Terminators E11880-000
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 16 MM  [.63 INCH ] Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Product Length : 55.5 MM  [2.18 INCH ] Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ] Shield Outside Diameter (Min) : 9 MM  [.354 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Compatible Jacket Diameter Range : 16 MM  [.63 INCH ]
  • Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ]
  • Product Length : 55.5 MM  [2.18 INCH ]
  • Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ]
  • Shield Outside Diameter (Min) : 9 MM  [.354 INCH ]

Industry Standards


  • Government Qualified : No

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number E11880-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 055124-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 314819-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2819073-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 030970-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details