TE Connectivity Power Cable Terminations E93315-070

Description
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Serbian Product Availability Power Cable Termination Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem Termination Length (MM) : 450
Request a Quote
Description
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Serbian Product Availability Power Cable Termination Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem Termination Length (MM) : 450
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - E93315-070 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
E93315-070
Power Cable Terminations E93315-070
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Serbian Product Availability Power Cable Termination Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem Termination Length (MM) : 450

Configuration Features


  • Number of Cores : 3

Contact Features


  • Mechanical Lug Included (M12, Conductor) : No
  • Mechanical Lug Included (M16, Conductor) : No

Dimensions


  • Cross-Section Range (MMSQ) : 25 - 70

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 12

Industry Standards


  • Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : Serbian

Product Availability


  • Power Cable Termination Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Copper Wire
  • Insulation : Polymeric
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : Raychem
  • Termination Length (MM) : 450
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number E93315-070
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 301664N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 243771-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 211480-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 273094-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details