TE Connectivity Power Cable Terminations ED5490-000

Description
Body Features Insulation Material : Polymeric Number of Sheds : 0 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2000 - 2500, 1500 - 2500 Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Copper Tape Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Number of Sheds : 0 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2000 - 2500, 1500 - 2500 Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Copper Tape Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ED5490-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ED5490-000
Power Cable Terminations ED5490-000
Body Features Insulation Material : Polymeric Number of Sheds : 0 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2000 - 2500, 1500 - 2500 Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Copper Tape Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Polymeric
  • Number of Sheds : 0

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : 2000 - 2500, 1500 - 2500

Electrical Characteristics


  • Voltage Class (KV) : 8.7/15(17.5)

Housing Features


  • Armoring Material : No

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Copper Tape
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ED5490-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 066171-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 298539-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 107379-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 150977-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details