Body Features Insulation Material : Plastic
Configuration Features Number of Cores : 4
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 185
Electrical Characteristics Voltage Class (KV) : ≤ 1
Housing Features Armoring Material : No
Industry Standards Compatible With Approved Standards Products : EN 50393
Operation/Applicatio
n Power Component Application Type : Indoor, Outdoor
Other Installation Instruction : English
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited
Usage Conditions Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Insulation Material : Plastic
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 150 - 185
Electrical Characteristics
Housing Features
Industry Standards
- Compatible With Approved Standards Products : EN 50393
Operation/Application
- Power Component Application Type : Indoor, Outdoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited
Usage Conditions
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]