TE Connectivity Power Cable Terminations CX6360-097

Description
Dimensions Cross-Section Range (MMSQ) : 95 - 2500 Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : AL-Wire, CAS, Lead, Copper Wire Insulation : Polymeric Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied
Request a Quote Datasheet
Description
Dimensions Cross-Section Range (MMSQ) : 95 - 2500 Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : AL-Wire, CAS, Lead, Copper Wire Insulation : Polymeric Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CX6360-097 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CX6360-097
Power Cable Terminations CX6360-097
Dimensions Cross-Section Range (MMSQ) : 95 - 2500 Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : AL-Wire, CAS, Lead, Copper Wire Insulation : Polymeric Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied

Dimensions


  • Cross-Section Range (MMSQ) : 95 - 2500
  • Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 3.818 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 145

Product Type Features


  • Cable Shield Style : AL-Wire, CAS, Lead, Copper Wire
  • Insulation : Polymeric
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CX6360-097
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 271100-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 236834-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 064250-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 291747-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details