TE Connectivity Power Cable Terminations CX6845-011

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 5 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 7.7 - 15 Compatible Conductor Range (AWGKC) : #2 - 4/0 Compatible Insulation Diameter Range : 24.3 - 36. MM  [.95 - 1.41 INCH ] Length (Installed) (MM) : 456 Sheath Outside Diameter (MM) : 32 - 44 Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 460 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 5 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 7.7 - 15 Compatible Conductor Range (AWGKC) : #2 - 4/0 Compatible Insulation Diameter Range : 24.3 - 36. MM  [.95 - 1.41 INCH ] Length (Installed) (MM) : 456 Sheath Outside Diameter (MM) : 32 - 44 Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 460 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CX6845-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CX6845-011
Power Cable Terminations CX6845-011
Body Features Insulation Material : XLPE/EPR Number of Sheds : 5 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 7.7 - 15 Compatible Conductor Range (AWGKC) : #2 - 4/0 Compatible Insulation Diameter Range : 24.3 - 36. MM  [.95 - 1.41 INCH ] Length (Installed) (MM) : 456 Sheath Outside Diameter (MM) : 32 - 44 Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 460 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 5

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range (MM) : 7.7 - 15
  • Compatible Conductor Range (AWGKC) : #2 - 4/0
  • Compatible Insulation Diameter Range : 24.3 - 36. MM  [.95 - 1.41 INCH ]
  • Length (Installed) (MM) : 456
  • Sheath Outside Diameter (MM) : 32 - 44

Electrical Characteristics


  • Voltage Class (KV) : 19/33(36)

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 629.1

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Lug Included (M12, Conductor)
  • Shelf Life : Unlimited
  • Termination Length (MM) : 460

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CX6845-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 148447-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Power Cable Terminations - 1-2819073-7 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 057071-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 223853-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details