TE Connectivity Power Cable Terminations EF8732-011

Description
Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : China, AMERICAS, EMEA, ASIA, ANZPAC Product Type Features Cable Shield Style : AL-Wire Power Cable Termination Technology : Cold Applied, Cold Shrink
Request a Quote
Description
Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : China, AMERICAS, EMEA, ASIA, ANZPAC Product Type Features Cable Shield Style : AL-Wire Power Cable Termination Technology : Cold Applied, Cold Shrink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EF8732-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EF8732-011
Power Cable Terminations EF8732-011
Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : China, AMERICAS, EMEA, ASIA, ANZPAC Product Type Features Cable Shield Style : AL-Wire Power Cable Termination Technology : Cold Applied, Cold Shrink

Dimensions


  • Power Cable Termination Insulation Diameter : 64 - 74 MM  [2.52 - 2.91 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 145

Product Availability


  • Power Cable Termination Product Availability : China, AMERICAS, EMEA, ASIA, ANZPAC

Product Type Features


  • Cable Shield Style : AL-Wire
  • Power Cable Termination Technology : Cold Applied, Cold Shrink
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EF8732-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 257305-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
 - 1616049 - RS Components, Ltd.
TE Connectivity
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details
SolderSleeve Shield Terminators - 015283-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 1-2819073-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details