TE Connectivity Power Cable Terminations E16700-064

Description
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Sheath Lead, Sheath Aluminium Installation Technology : Heat Shrink Termination Length (MM) : 800
Request a Quote
Description
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Sheath Lead, Sheath Aluminium Installation Technology : Heat Shrink Termination Length (MM) : 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - E16700-064 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
E16700-064
Power Cable Terminations E16700-064
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Sheath Lead, Sheath Aluminium Installation Technology : Heat Shrink Termination Length (MM) : 800

Body Features


  • Insulation Material : Paper (PILC)

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 150 - 240

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Housing Features


  • Armoring Material : Steel Tape

Industry Standards


  • Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2

Operation/Application


  • Power Component Application Type : Outdoor, Indoor

Other


  • Installation Instruction : Russian

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Sheath Lead, Sheath Aluminium
  • Installation Technology : Heat Shrink
  • Termination Length (MM) : 800
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number E16700-064
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 176819-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 1-2819073-6 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 159310-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 344463-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details