TE Connectivity SolderSleeve Shield Terminators D46310-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Dielectric Outside Diameter (Max) : 3.9 MM  [.155 INCH ] Shield Outside Diameter (Min) : 3.7 MM  [.145 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 65
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Dielectric Outside Diameter (Max) : 3.9 MM  [.155 INCH ] Shield Outside Diameter (Min) : 3.7 MM  [.145 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - D46310-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
D46310-000
SolderSleeve Shield Terminators D46310-000
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Dielectric Outside Diameter (Max) : 3.9 MM  [.155 INCH ] Shield Outside Diameter (Min) : 3.7 MM  [.145 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 65

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Compatible Jacket Diameter Range : 7 MM  [.276 INCH ]
  • Dielectric Outside Diameter (Max) : 3.9 MM  [.155 INCH ]
  • Shield Outside Diameter (Min) : 3.7 MM  [.145 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Wire Temperature (Max) (DEGC) : 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number D46310-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 118577N007 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 343954-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 138553-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2475129-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details