TE Connectivity Power Cable Terminations EJ1777-064

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 300 - 2500 Power Cable Termination Insulation Diameter : 77 - 119 MM  [3.031 - 4.685 INCH ] Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 245 Housing Features Armoring : Adaptable Industry Standards Design Specification : IEC 62067 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Polymeric Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years
Request a Quote
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 300 - 2500 Power Cable Termination Insulation Diameter : 77 - 119 MM  [3.031 - 4.685 INCH ] Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 245 Housing Features Armoring : Adaptable Industry Standards Design Specification : IEC 62067 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Polymeric Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EJ1777-064 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EJ1777-064
Power Cable Terminations EJ1777-064
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 300 - 2500 Power Cable Termination Insulation Diameter : 77 - 119 MM  [3.031 - 4.685 INCH ] Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 245 Housing Features Armoring : Adaptable Industry Standards Design Specification : IEC 62067 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Polymeric Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 300 - 2500
  • Power Cable Termination Insulation Diameter : 77 - 119 MM  [3.031 - 4.685 INCH ]
  • Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 245

Housing Features


  • Armoring : Adaptable

Industry Standards


  • Design Specification : IEC 62067

Operation/Application


  • Application Type : Indoor

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : Adaptable
  • Compression Lug Included (Conductor) : No
  • Compression Lug Included (Shield) : No
  • Insulation : Polymeric
  • Mechanical Connectors Included : Yes
  • Mechanical Lug Included (Shield) : No
  • Power Cable Termination Technology : Cold Applied
  • Product Family : 748
  • Shelf Life : 2 Years
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ1777-064
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 063567-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 255167-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 151461N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 301664-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details