TE Connectivity Power Cable Terminations D40053-013

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Czech Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink
Request a Quote
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Czech Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - D40053-013 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
D40053-013
Power Cable Terminations D40053-013
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Czech Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 185 - 400

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : Czech

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Heat Shrink
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number D40053-013
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2259767-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2197666-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 068037-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 169750N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details