TE Connectivity Power Cable Terminations EJ2230-000

Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 15 - 23.6 MM  [.59 - .929 INCH ] Sheath Outside Diameter : 34 - 74 MM  [1.33 - 2.91 INCH ] Shed Inside Diameter : 33.98 - 73.99 MM  [1.338 - 2.913 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Asia, China, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 15 - 23.6 MM  [.59 - .929 INCH ] Sheath Outside Diameter : 34 - 74 MM  [1.33 - 2.91 INCH ] Shed Inside Diameter : 33.98 - 73.99 MM  [1.338 - 2.913 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Asia, China, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EJ2230-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EJ2230-000
Power Cable Terminations EJ2230-000
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 15 - 23.6 MM  [.59 - .929 INCH ] Sheath Outside Diameter : 34 - 74 MM  [1.33 - 2.91 INCH ] Shed Inside Diameter : 33.98 - 73.99 MM  [1.338 - 2.913 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Asia, China, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited

Body Features


  • Insulation Material : Plastic (XLPE)

Configuration Features


  • Number of Cores : 4

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 240
  • Compatible Insulation Diameter Range : 15 - 23.6 MM  [.59 - .929 INCH ]
  • Sheath Outside Diameter : 34 - 74 MM  [1.33 - 2.91 INCH ]
  • Shed Inside Diameter : 33.98 - 73.99 MM  [1.338 - 2.913 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Asia, China, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Cable Shield Style : None
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ2230-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 144077-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 106019-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 063567-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 106556-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details