TE Connectivity Power Cable Terminations EJ2725-000

Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 35 Compatible Conductor Diameter Range : 4 - 9 MM  [.15 - .35 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : Bulgarian, Macedonian, Lithuanian, English, German, Czech, Serbian, Slovenian, Estonian, Polish, Russian, Hungarian, Croatian, Latvian, Romanian Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 35 Compatible Conductor Diameter Range : 4 - 9 MM  [.15 - .35 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : Bulgarian, Macedonian, Lithuanian, English, German, Czech, Serbian, Slovenian, Estonian, Polish, Russian, Hungarian, Croatian, Latvian, Romanian Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EJ2725-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EJ2725-000
Power Cable Terminations EJ2725-000
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 35 Compatible Conductor Diameter Range : 4 - 9 MM  [.15 - .35 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : Bulgarian, Macedonian, Lithuanian, English, German, Czech, Serbian, Slovenian, Estonian, Polish, Russian, Hungarian, Croatian, Latvian, Romanian Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited

Body Features


  • Insulation Material : Plastic (XLPE)

Configuration Features


  • Number of Cores : 4

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 4 - 35
  • Compatible Conductor Diameter Range : 4 - 9 MM  [.15 - .35 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Power Component Application Type : Indoor, Outdoor

Other


  • Installation Instruction : Bulgarian, Macedonian, Lithuanian, English, German, Czech, Serbian, Slovenian, Estonian, Polish, Russian, Hungarian, Croatian, Latvian, Romanian

Product Availability


  • Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China

Product Type Features


  • Cable Shield Style : None
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ2725-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Terminators - 221629-2 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
SolderSleeve Shield Terminators - 131802-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2197668-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 301439-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details