TE Connectivity Power Cable Terminations EJ2724-000

Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Compatible Conductor Diameter Range : 8 - 18 MM  [.31 - .708 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : Bulgarian, Latvian, Lithuanian, Polish, Slovenian, Estonian, Croatian, Romanian, Russian, German, English, Serbian, Hungarian, Macedonian, Czech Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands, Americas Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Compatible Conductor Diameter Range : 8 - 18 MM  [.31 - .708 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : Bulgarian, Latvian, Lithuanian, Polish, Slovenian, Estonian, Croatian, Romanian, Russian, German, English, Serbian, Hungarian, Macedonian, Czech Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands, Americas Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EJ2724-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EJ2724-000
Power Cable Terminations EJ2724-000
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Compatible Conductor Diameter Range : 8 - 18 MM  [.31 - .708 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : Bulgarian, Latvian, Lithuanian, Polish, Slovenian, Estonian, Croatian, Romanian, Russian, German, English, Serbian, Hungarian, Macedonian, Czech Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands, Americas Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited

Body Features


  • Insulation Material : Plastic (XLPE)

Configuration Features


  • Number of Cores : 4

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 25 - 70
  • Compatible Conductor Diameter Range : 8 - 18 MM  [.31 - .708 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Power Component Application Type : Outdoor, Indoor

Other


  • Installation Instruction : Bulgarian, Latvian, Lithuanian, Polish, Slovenian, Estonian, Croatian, Romanian, Russian, German, English, Serbian, Hungarian, Macedonian, Czech

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia, China, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Cable Shield Style : None
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ2724-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 176819-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 114041-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 100291-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 062806-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details