TE Connectivity SolderSleeve Shield Terminators EG6357-000

Description
Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0813 Dimensions Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Jacket Outside Diameter : 2.65 MM  [.105 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 175 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote
Description
Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0813 Dimensions Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Jacket Outside Diameter : 2.65 MM  [.105 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 175 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - EG6357-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
EG6357-000
SolderSleeve Shield Terminators EG6357-000
Body Features Lead Color : White/Black Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0813 Dimensions Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Jacket Outside Diameter : 2.65 MM  [.105 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 175 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150

Body Features


  • Lead Color : White/Black
  • Lead Plating Material : Nickel
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : 55A0813

Dimensions


  • Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ]
  • Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Jacket Outside Diameter : 2.65 MM  [.105 INCH ]
  • Overall Length : 16.5 MM  [.65 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (CMA) : 754
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ]
  • Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 175
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EG6357-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 186727-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 106556-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 073170-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 301664-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details