TE Connectivity Datasheets for Electrical Terminations
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more
| Product Name | Notes |
|---|---|
| Body Features Insulation Material : Paper, Polymeric Configuration Features Number of Cores : 1 - 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 95 Electrical Characteristics Voltage Class (KV) : 12/20(24) Housing... | |
| Body Features Insulation Material : Paper Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material :... | |
| Body Features Insulation Material : PILC Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : PILC Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 250 - 350 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : PILC Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 500 - 750 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : PILC Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 750 - 1000 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No Other Installation Instruction : English Packaging Features Packaging Quantity :... | |
| Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No Other Installation Instruction : English Product Availability Product Availability :... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 400 Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 300 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 23.2 - 33.6 MM [.913 - 1.322 INCH ]... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 27.4 - 37.8 MM [1.078 - 1.488 INCH ]... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 400 Compatible Insulation Diameter Range : 18.6 - 28.4 MM [.732 - 1.118 INCH ]... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 400 Compatible Insulation Diameter Range : 25.7 - 36.2 MM [1.011 - 1.425 INCH ]... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Compatible Insulation Diameter Range : 17.9 - 25 MM [.704 - .984 INCH ]... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 95 Compatible Insulation Diameter Range : 13.7 - 20.8 MM [.539 - .818 INCH ]... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 35 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Compatible Insulation Diameter Range : 34.4 - 40 MM [1.354 - 1.574 INCH ]... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Compatible Insulation Diameter Range : 37.9 - 44 MM [1.492 - 1.732 INCH ]... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 800 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 240 Compatible Insulation Diameter Range : 23 - 32.6 MM [.905 - 1.283 INCH ]... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 800 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 18.6 - 28.4 MM [.732 - 1.118 INCH ]... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 25.34 - 29.26 MM [.998 - 1.152 INCH ] Compatible Conductor Range (AWGKC) : 250 - 1000 Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 4.67 - 7.36 MM [.18 - .29 INCH ] Compatible Conductor Range (AWGKC) : #6 - #2 Compatible... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 800 MM [31.496 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Compatible Insulation Diameter Range :... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 800 MM [31.496 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 300 - 400 Compatible Insulation Diameter Range :... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 800 MM [31.496 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range :... | |
| Body Features Insulation Material : Plastic Configuration Features Number of Cores : 5 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 6 - 25 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring... | |
| Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 300 Compatible Insulation Diameter Range : 26.4 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120 Compatible Insulation Diameter Range : 22 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 2 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 70... | |
| Body Features Insulation Material : Plastic Number of Sheds : 2 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 300 - 400... | |
| Body Features Insulation Material : Plastic Number of Sheds : 2 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 95 - 240... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 27.4 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 32.4 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 95 Compatible Insulation Diameter Range : 13.7 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 400 - 800 Compatible Insulation Diameter Range : 42.6 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Compatible Insulation Diameter Range : 25.4 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Compatible Insulation Diameter Range : 34.4 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 800 Compatible Insulation Diameter Range : 34 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 18.6 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 27.8 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 32 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 300 Compatible Insulation Diameter Range : 26.4 -... | |
| Body Features Insulation Material : Plastic Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 8.43 - 11.93 MM [.332 - .47 INCH ] Compatible Conductor Range (AWGKC) :... | |
| Body Features Insulation Material : Polymeric, Paper Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) : 12/20(24) Housing Features Armoring... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 300 Electrical Characteristics Voltage Class (KV) : 12/20(24) Housing Features Armoring Material :... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 300 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 800 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 800 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1000 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No Industry Standards... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1250 - 2000 Electrical Characteristics Voltage Class (KV) : 20/35 27/35 Housing Features Armoring Material :... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 350 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 350 - 500 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 4 - 4/0 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 4/0 - 350 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 50 - 500 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 500 - 750 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 500 - 750 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 750 - 1000 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 750 - 1000 Electrical Characteristics Voltage Class (KV) : 20/35 27/35 Housing Features Armoring Material :... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No Other Installation Instruction : English Product Availability Product Availability :... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible... | |
| Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 300 - 2500 Electrical Characteristics Voltage Class (KV) : ≤ 245 Product Type Features Installation Technology : Heat Shrink | |
| Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM [1.338 - 3.818 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ | |
| Body Features Insulation Material : Polymeric Product Type Features Installation Technology : Heat Shrink | |
| Body Features Insulation Material : Polymeric Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #2 - 4/0, #2 - 250 Electrical Characteristics Voltage Class... | |
| Body Features Insulation Material : Polymeric Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 250 - 500, 350 - 500 Electrical Characteristics Voltage Class... | |
| Body Features Insulation Material : Polymeric Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 400 - 500 Electrical Characteristics Voltage Class (KV) : 15 Housing... | |
| Body Features Insulation Material : Polymeric Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 600 - 1000 Electrical Characteristics Voltage Class (KV) : 15 Housing... | |
| Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 250 Electrical Characteristics Voltage Class (KV) : 20/35 27/35... | |
| Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 350 Electrical Characteristics Voltage Class (KV) : 20/35 27/35... | |
| Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 350 - 500 Electrical Characteristics Voltage Class (KV) : 20/35 27/35... | |
| Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 600 - 1000 Electrical Characteristics Voltage Class (KV) : 20/35 27/35... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 11.5 - 15 Compatible Conductor Range (AWGKC) : 2 -... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 5.6 - 12 Compatible Conductor Range (AWGKC) : 1250 Compatible... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 5.6 - 12 Compatible Conductor Range (AWGKC) : 750 -... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 400 Compatible Conductor Diameter Range (MM) : 11... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 11 - 19.2 Length (Installed) (MM) : 292 Sheath Outside... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 11 - 21.6 Length (Installed) (MM) : 292 Sheath Outside... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 18.6 - 30.4 Length (Installed) (MM) : 292 Sheath Outside... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 5.6 - 12 Compatible Conductor Range (AWGKC) : 600 -... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 5 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 11 - 19.2 Compatible Conductor Range (AWGKC) : 1/0 Compatible... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 5 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 5.6 - 12 Length (Installed) (MM) : 350 Sheath Outside... | |
| Body Features Insulation Material : XLPE/EPR Number of Sheds : 5 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 6.6 - 15 Compatible Conductor Range (AWGKC) : 600 -... | |
| Body Features Insulation Material : XLPE Configuration Features Number of Cores : 3 Dimensions Length (Installed) : 1000 MM [39.37 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Housing Features Armoring Material : Steel Tape Industry... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 2.7 MM [.105 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 5.97 MM [.235 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Expanded Inside Diameter (Min) : 1.91 MM [.075 INCH ] Pre-Installed Lead... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Jacket Outside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Expanded Inside Diameter (Min) : 5.95 MM [.234 INCH ] Jacket Outside... | |
| Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Expanded Inside Diameter (Min) : 6.99 MM [.275 INCH ] Jacket Outside... | |
| Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : MIL-W-22759/32 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ] Expanded Inside... | |
| Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 -... | |
| Body Features Lead Color : White Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.81 MM [.15 INCH ] Recovered Inside Diameter (Max) : 7.11 MM [.28 INCH ] Wire Size (MMSQ) : 1.27 - 2.38 Wire... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W1) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 1.5 MM [.25 INCH ]... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W1) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 1.5 MM [.362 INCH ]... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W1) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 1.5 MM [.425 INCH ]... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 5.97 MM [.235 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 7 MM [.276 INCH ] Expanded Inside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Jacket Outside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Expanded Inside Diameter (Min) : 5.95 MM [.234 INCH ] Jacket Outside... | |
| Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Expanded Inside Diameter (Min) : 6.99 MM [.275 INCH ] Jacket Outside... | |
| Body Features Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Length (Installed) : 390 MM [15.35 INCH ] Shed Inside Diameter : 71 - 78 MM [2.79 - 3.07 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Length (Installed) : 1050 MM [41.33 INCH ] Shed Inside Diameter : 71 - 78 MM [2.79 - 3.07 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Length (Installed) : 560 MM [22.04 INCH ] Shed Inside Diameter : 97 - 105 MM [3.81 - 4.13 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Number of Sheds : 4 Configuration Features Number of Cores : 3 Dimensions Length (Installed) : 1150 MM [45.27 INCH ] Shed Inside Diameter : 97 - 105 MM [3.81 - 4.13 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Length (Installed) : 1000 MM [39.37 INCH ] Shed Inside Diameter : 97 - 105 MM [3.81 - 4.13 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Number of Sheds : 8 Configuration Features Number of Cores : 3 Dimensions Length (Installed) : 1600 MM [62.99 INCH ] Shed Inside Diameter : 97 - 105 MM [3.81 - 4.13 INCH ] Electrical Characteristics Voltage Class... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 10 - 35 Power Cable Termination Insulation Diameter : 13.7 - 16.3 MM [.539... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 185 - 400 Power Cable Termination Insulation Diameter : 27.4 - 37.8 MM [1.078... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 70 Power Cable Termination Insulation Diameter : 17.9 - 23.4 MM [.704... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 240 Power Cable Termination Insulation Diameter : 27.8 - 37.6 MM [1.094... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 1000 - 1200 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 800 Electrical Characteristics Power Cable Termination... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 240 - 400 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 240 - 400 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 120 - 400 Power Cable Termination Insulation Diameter : 30.8 - 42.8 MM [1.212... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 240 - 400 Power Cable Termination Insulation Diameter : 27.7 - 35.6 MM [1.09... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 70 - 240 Power Cable Termination Insulation Diameter : 23 - 32.6 MM [.905... | |
| Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 240 Power Cable Termination Insulation Diameter : 32 - 32.6 MM [1.259... | |
| Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #2 - 250 Compatible Insulation Diameter Range : 16.5 - 27 MM [.65 - 1.062 INCH ] Length (Installed) : 350 MM [13.77 INCH ] Electrical Characteristics... | |
| Configuration Features Number of Cores : 1 Dimensions Conductor Diameter (INCH) : .29 - .58 Cross-Section Range (AWGKC) : 2 - 250 Insulation Diameter (INCH) : .64 - 1.09 Length (Installed) (INCH) : 10.5 Electrical... | |
| Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 35 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application... | |
| Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio... | |
| Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 500 - 800 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio... | |
| Configuration Features Number of Cores : 1 Dimensions Length (Installed) : 350 MM [13.77 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : IEC 60502-4 Pollution Level (IEC... | |
| Configuration Features Number of Cores : 1 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 8.7/15(17.5) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application Type : Indoor Product Type Features... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 300 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 240 - 500 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 150 - 300 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 240 - 400 Electrical Characteristics Power... | |
| Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : #2 - 250 Compatible Insulation Diameter Range : 16.5 - 27 MM [.65 - 1.062 INCH ] Length (Installed) : 1000 MM [39.37 INCH ] Electrical Characteristics... | |
| Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 400 - 500 Power Cable Termination Insulation Diameter : 35 - 40.3 MM [1.377 - 1.586 INCH ] Shed Inside Diameter : 135 MM [5.314 INCH ] Electrical... | |
| Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 70 - 120 Power Cable Termination Insulation Diameter : 22 - 26.6 MM [.866 - 1.04 INCH ] Shed Inside Diameter : 95 MM [3.74 INCH ] Electrical... | |
| Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 10 - 35 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1... | |
| Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1... | |
| Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 35 - 70 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1... | |
| Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1... | |
| Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 10 - 35 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1... | |
| Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1... | |
| Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 35 - 70 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1... | |
| Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1... | |
| Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 2.65 MM [.104 INCH ] Expanded Inside Diameter (Min) : 3.68 MM [.145 INCH ] Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : .76 MM [.03 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : .51 MM [.02 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : .51 MM [.02 INCH ] Usage Conditions Resistance Properties : Immersion Protection | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.48 MM [.255 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Usage Conditions Resistance Properties : Immersion Protection | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator,... | |
| Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : No Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30 | |
| Configuration Features Pre-Installed Lead : No Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Compatible Jacket Diameter Range : 1.9 MM [.075 INCH ] Expanded Inside Diameter (Min) : 1.9 MM [.075 INCH ] Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Shield Outside... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 1.91 MM [.075 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 1.91 MM [.075 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 1.91 MM [.075 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 1.91 MM [.075 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 1.91 MM [.075 INCH ] Recovered Inside Diameter (Max) : .89 MM [.035 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 10.67 MM [.42 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 125... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.29 MM [.169 INCH ] Recovered Inside Diameter (Max) : 2.01 MM [.079 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 2.16 MM [.085 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 5.08 MM [.2 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 5.97 MM [.235 INCH ] Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 5.97 MM [.235 INCH ] Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 5.97 MM [.235 INCH ] Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.99 MM [.275 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator,... | |
| Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.99 MM [.275 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : AL-Wire, CAS, Lead,... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : AL-Wire, Copper Wire,... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : AL-Wire, Lead, CAS,... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, AL-Wire, Copper... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, Copper Wire,... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, Lead, AL-Wire,... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Copper Wire, CAS,... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Copper Wire, Lead,... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Lead, CAS, AL-Wire,... | |
| Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Lead, Copper Wire,... | |
| Dimensions Compatible Insulation Diameter Range : 34 - 108 MM [1.97 - 2.28 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands,... | |
| Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : .76 MM [.03 INCH ] Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150 | |
| Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type... | |
| Dimensions Power Cable Termination Insulation Diameter : 43 - 52 MM [1.69 - 2.05 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ASIA,... | |
| Dimensions Power Cable Termination Insulation Diameter : 50 - 58 MM [1.97 - 2.28 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : AMERICAS,... | |
| Dimensions Power Cable Termination Insulation Diameter : 50 - 58 MM [1.97 - 2.28 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ASIA,... | |
| Dimensions Power Cable Termination Insulation Diameter : 56 - 66 MM [2.2 - 2.6 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : AMERICAS,... | |
| Dimensions Power Cable Termination Insulation Diameter : 56 - 66 MM [2.2 - 2.6 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : EMEA,... | |
| Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : AMERICAS,... | |
| Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ANZPAC,... | |
| Dimensions Power Cable Termination Insulation Diameter : 64 - 74 MM [2.52 - 2.91 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : China,... | |
| Dimensions Power Cable Termination Insulation Diameter : 72 - 83 MM [2.83 - 3.27 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : EMEA,... | |
| Dimensions Power Cable Termination Insulation Diameter : 81 - 97 MM [3.19 - 3.82 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : AMERICAS,... | |
| Dimensions Power Cable Termination Insulation Diameter : 81 - 97 MM [3.19 - 3.82 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : ASIA,... | |
| Dimensions Power Cable Termination Insulation Diameter : 81 - 97 MM [3.19 - 3.82 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : EMEA,... | |
| Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 0024F4424-6X- 24 AWG with Double Shield Data Bus Connector Type : Spliced-In Product Type : Data Bus Component... | |
| Electrical Characteristics Impedance (OHM) : 100 Product Type Features Data Bus Cable Type : 0024F2424-6X- 24 AWG with Single Shield Data Bus Connector Type : Spliced-In Termination Features Termination Method to Wire & | |
| Electrical Characteristics Impedance (OHM) : 120 Product Type Features Data Bus Cable Type : 2022H4424-9- 22 AWG with Double Optimized Braid Data Bus Connector Type : Spliced-In Termination Features Termination Method to Wire... | |
| Electrical Characteristics Impedance (OHM) : 120 Product Type Features Data Bus Cable Type : 2024J1424-9, 24 AWG, with Single Round Braid Data Bus Connector Type : Spliced-In Termination Features Termination Method to Wire... | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 123 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Heat... | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Cold... | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Power Cable Termination Technology : Cold Applied | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 170 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Cold... | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 170 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Power Cable Termination Technology : Cold Applied | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 52 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Heat... | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 72 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Heat... | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 72 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Power Cable Termination Technology : Cold Applied | |
| Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 72 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Power Cable Termination Technology : Heat Shrink | |
| Electrical Characteristics Voltage Class (KV) : ≤ 123 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink | |
| Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Shrink | |
| Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Technology : Cold Applied | |
| Electrical Characteristics Voltage Class (KV) : ≤ 170 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Shrink | |
| Electrical Characteristics Voltage Class (KV) : ≤ 52 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink | |
| Electrical Characteristics Voltage Class (KV) : ≤ 72 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink | |
| Electrical Characteristics Voltage Class (KV) : ≤ 72 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink | |
| Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/1 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection | |
| Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator | |
| Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator | |
| Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator | |
| S200-1-W1-22-9 | |
| S200-4-00-TC |
| << Prev | Next >> |