TE Connectivity Power Cable Terminations ED0860-000

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 600 - 1000 Length (Installed) : 482.6 MM  [19 INCH ] Power Cable Termination Conductor Diameter : 22.68 - 29.26 MM  [.893 - 1.152 INCH ] Power Cable Termination Insulation Diameter : 40.64 - 45.56 MM  [1.6 - 1.793 INCH ] Sheath Outside Diameter : 69.85 MM  [2.75 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Product Availability Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : HVT
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 600 - 1000 Length (Installed) : 482.6 MM  [19 INCH ] Power Cable Termination Conductor Diameter : 22.68 - 29.26 MM  [.893 - 1.152 INCH ] Power Cable Termination Insulation Diameter : 40.64 - 45.56 MM  [1.6 - 1.793 INCH ] Sheath Outside Diameter : 69.85 MM  [2.75 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Product Availability Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : HVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ED0860-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ED0860-000
Power Cable Terminations ED0860-000
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 600 - 1000 Length (Installed) : 482.6 MM  [19 INCH ] Power Cable Termination Conductor Diameter : 22.68 - 29.26 MM  [.893 - 1.152 INCH ] Power Cable Termination Insulation Diameter : 40.64 - 45.56 MM  [1.6 - 1.793 INCH ] Sheath Outside Diameter : 69.85 MM  [2.75 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Product Availability Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : HVT

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (AWGKC) : 600 - 1000
  • Length (Installed) : 482.6 MM  [19 INCH ]
  • Power Cable Termination Conductor Diameter : 22.68 - 29.26 MM  [.893 - 1.152 INCH ]
  • Power Cable Termination Insulation Diameter : 40.64 - 45.56 MM  [1.6 - 1.793 INCH ]
  • Sheath Outside Diameter : 69.85 MM  [2.75 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 35

Industry Standards


  • Design Specification : IEEE 48

Operation/Application


  • Application Type : Indoor

Product Availability


  • Power Cable Termination Product Availability : AMERICAS

Product Type Features


  • Cable Shield Style : Tape
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : HVT
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ED0860-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 208247-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 191809-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 2259767-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Terminators - 1-221629-6 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers