TE Connectivity Power Cable Terminations ED0854-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 19.81 - 20.65 MM  [.78 - .813 INCH ] Compatible Conductor Range (AWGKC) : 400 - 500 Compatible Insulation Diameter Range : 27.94 - 34.41 MM  [1.1 - 1.35 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 53.34 MM  [2.1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 19.81 - 20.65 MM  [.78 - .813 INCH ] Compatible Conductor Range (AWGKC) : 400 - 500 Compatible Insulation Diameter Range : 27.94 - 34.41 MM  [1.1 - 1.35 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 53.34 MM  [2.1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ED0854-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ED0854-000
Power Cable Terminations ED0854-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 19.81 - 20.65 MM  [.78 - .813 INCH ] Compatible Conductor Range (AWGKC) : 400 - 500 Compatible Insulation Diameter Range : 27.94 - 34.41 MM  [1.1 - 1.35 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 53.34 MM  [2.1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range : 19.81 - 20.65 MM  [.78 - .813 INCH ]
  • Compatible Conductor Range (AWGKC) : 400 - 500
  • Compatible Insulation Diameter Range : 27.94 - 34.41 MM  [1.1 - 1.35 INCH ]
  • Length (Installed) : 292.1 MM  [11.5 INCH ]
  • Sheath Outside Diameter : 53.34 MM  [2.1 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ED0854-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 062135-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 205396-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 163665N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 110391-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details