TE Connectivity SolderSleeve Shield Terminators E99092-000

Description
Configuration Features Pre-Installed Lead : Yes Dimensions Compatible Jacket Diameter Range : 4.8 MM  [.189 INCH ] Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ] Product Length : 29.3 MM  [1.15 INCH ] Recovered Inside Diameter (Max) : 1.98 MM  [.078 INCH ] Shield Outside Diameter (Min) : 2 MM  [.079 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : Yes Dimensions Compatible Jacket Diameter Range : 4.8 MM  [.189 INCH ] Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ] Product Length : 29.3 MM  [1.15 INCH ] Recovered Inside Diameter (Max) : 1.98 MM  [.078 INCH ] Shield Outside Diameter (Min) : 2 MM  [.079 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - E99092-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
E99092-000
SolderSleeve Shield Terminators E99092-000
Configuration Features Pre-Installed Lead : Yes Dimensions Compatible Jacket Diameter Range : 4.8 MM  [.189 INCH ] Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ] Product Length : 29.3 MM  [1.15 INCH ] Recovered Inside Diameter (Max) : 1.98 MM  [.078 INCH ] Shield Outside Diameter (Min) : 2 MM  [.079 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : Yes

Dimensions


  • Compatible Jacket Diameter Range : 4.8 MM  [.189 INCH ]
  • Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ]
  • Product Length : 29.3 MM  [1.15 INCH ]
  • Recovered Inside Diameter (Max) : 1.98 MM  [.078 INCH ]
  • Shield Outside Diameter (Min) : 2 MM  [.079 INCH ]
  • Wire Size (MMSQ) : .34 - .4
  • Wire Size (AWG) : 22

Industry Standards


  • Government Qualified : No

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number E99092-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 284303-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 2259750-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 015105N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 263641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details