TE Connectivity Power Cable Terminations CZ4072-000

Description
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Shrink Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Shrink Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CZ4072-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CZ4072-000
Power Cable Terminations CZ4072-000
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Shrink Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR

Configuration Features


  • Number of Cores : 1

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Cold Shrink

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CZ4072-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 151035-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 059810N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 265725-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 021174-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details