Body Features Insulation Material : Plastic (XLPE)
Configuration Features Number of Cores : 4
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 35 - 150 Compatible Insulation Diameter Range : 8.5 - 18.6 MM [.334 - .732 INCH ] Sheath Outside Diameter : 27 - 54 MM [1.06 - 2.12 INCH ] Shed Inside Diameter : 26.97 - 53.97 MM [1.062 - 2.125 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : English
Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia, China
Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Body Features
- Insulation Material : Plastic (XLPE)
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 35 - 150
- Compatible Insulation Diameter Range : 8.5 - 18.6 MM [.334 - .732 INCH ]
- Sheath Outside Diameter : 27 - 54 MM [1.06 - 2.12 INCH ]
- Shed Inside Diameter : 26.97 - 53.97 MM [1.062 - 2.125 INCH ]
Electrical Characteristics
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia, China
Product Type Features
- Cable Shield Style : None
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited