TE Connectivity Power Cable Terminations EJ2723-000

Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Compatible Conductor Diameter Range : 10 - 23 MM  [.39 - .9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : English, Romanian, Russian, Czech, Hungarian, Macedonian, Croatian, Polish, Serbian, Estonian, Slovenian, Latvian, Lithuanian, Bulgarian, German Product Availability Product Availability : Asia, China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Compatible Conductor Diameter Range : 10 - 23 MM  [.39 - .9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : English, Romanian, Russian, Czech, Hungarian, Macedonian, Croatian, Polish, Serbian, Estonian, Slovenian, Latvian, Lithuanian, Bulgarian, German Product Availability Product Availability : Asia, China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EJ2723-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EJ2723-000
Power Cable Terminations EJ2723-000
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Compatible Conductor Diameter Range : 10 - 23 MM  [.39 - .9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : English, Romanian, Russian, Czech, Hungarian, Macedonian, Croatian, Polish, Serbian, Estonian, Slovenian, Latvian, Lithuanian, Bulgarian, German Product Availability Product Availability : Asia, China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited

Body Features


  • Insulation Material : Plastic (XLPE)

Configuration Features


  • Number of Cores : 4

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 70 - 150
  • Compatible Conductor Diameter Range : 10 - 23 MM  [.39 - .9 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Power Component Application Type : Outdoor, Indoor

Other


  • Installation Instruction : English, Romanian, Russian, Czech, Hungarian, Macedonian, Croatian, Polish, Serbian, Estonian, Slovenian, Latvian, Lithuanian, Bulgarian, German

Product Availability


  • Product Availability : Asia, China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : None
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ2723-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 151191-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 024079-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 269683-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 186363-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details