TE Connectivity Data Bus Terminators CZ7674-000

Description
Electrical Characteristics Impedance (OHM) : 120 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 2026H242A-9- 26 AWG Single Optimized Braid Data Bus Connector Type : Spliced-In Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Electrical Characteristics Impedance (OHM) : 120 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 2026H242A-9- 26 AWG Single Optimized Braid Data Bus Connector Type : Spliced-In Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Terminators - CZ7674-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Terminators
CZ7674-000
Data Bus Terminators CZ7674-000
Electrical Characteristics Impedance (OHM) : 120 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 2026H242A-9- 26 AWG Single Optimized Braid Data Bus Connector Type : Spliced-In Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Electrical Characteristics


  • Impedance (OHM) : 120

Operation/Application


  • Space-Grade : No

Product Type Features


  • Cable Type : 2026H242A-9- 26 AWG Single Optimized Braid
  • Data Bus Connector Type : Spliced-In
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CZ7674-000
Product Name Data Bus Terminators
Terminator Type Data Bus Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 012361-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 100291-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 292958-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 025641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details