TE Connectivity Power Cable Terminations EH8903-097

Description
Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Copper Wire, CAS, AL-Wire, Lead Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied
Request a Quote Datasheet
Description
Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Copper Wire, CAS, AL-Wire, Lead Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EH8903-097 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EH8903-097
Power Cable Terminations EH8903-097
Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Copper Wire, CAS, AL-Wire, Lead Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied

Dimensions


  • Power Cable Termination Insulation Diameter (MM) : 34 - 108

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 145

Product Availability


  • Power Cable Termination Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : Copper Wire, CAS, AL-Wire, Lead
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EH8903-097
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 284303-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 014830-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 137845N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 193182-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details