TE Connectivity Power Cable Terminations EH6053-000

Description
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : Copper Wire, AL-Wire, CAS, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : Copper Wire, AL-Wire, CAS, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EH6053-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EH6053-000
Power Cable Terminations EH6053-000
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 3.818 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : Copper Wire, AL-Wire, CAS, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Body Features


  • Insulation Material : Polymeric

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500
  • Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 3.818 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Product Type Features


  • Cable Shield Style : Copper Wire, AL-Wire, CAS, Lead
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EH6053-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 188458-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 063749-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 302018-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 344848-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details