TE Connectivity Power Cable Terminations CY2259-011

Description
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : AL-Wire, Copper Wire, CAS, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : AL-Wire, Copper Wire, CAS, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CY2259-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CY2259-011
Power Cable Terminations CY2259-011
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.2 - 2.6 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : AL-Wire, Copper Wire, CAS, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Dimensions


  • Compatible Insulation Diameter Range : 34 - 108 MM  [2.2 - 2.6 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Product Availability


  • Product Availability : Asia, Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands

Product Type Features


  • Cable Shield Style : AL-Wire, Copper Wire, CAS, Lead
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CY2259-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 049092-064 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 000877-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 312607-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 153209-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details