TE Connectivity Power Cable Terminations E56922-064

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GOST 13781.0.86,UHL 1, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Termination Length (MM) : 450
Request a Quote
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GOST 13781.0.86,UHL 1, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Termination Length (MM) : 450
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - E56922-064 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
E56922-064
Power Cable Terminations E56922-064
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GOST 13781.0.86,UHL 1, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Termination Length (MM) : 450

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 25 - 50

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, GOST 13781.0.86,UHL 1, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : Russian

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Heat Shrink
  • Termination Length (MM) : 450
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number E56922-064
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 274869-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 032575-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 236215-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 187791-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details