Body Features Insulation Material : Polymeric Number of Sheds : 0
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Range (AWGKC) : 600 - 1750
Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5)
Housing Features Armoring Material : No
Industry Standards Compatible With Approved Standards Products : IEEE 48
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : English
Product Availability Product Availability : Americas
Product Type Features Cable Shield Style : Copper Tape Installation Technology : Heat Shrink
Body Features
- Insulation Material : Polymeric
- Number of Sheds : 0
Configuration Features
Dimensions
- Compatible Conductor Range (AWGKC) : 600 - 1750
Electrical Characteristics
- Voltage Class (KV) : 8.7/15(17.5)
Housing Features
Industry Standards
- Compatible With Approved Standards Products : IEEE 48
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : Americas
Product Type Features
- Cable Shield Style : Copper Tape
- Installation Technology : Heat Shrink