Electrical Characteristics Impedance (OHM) : 120
Operation/Applicatio
n Space-Grade : No
Product Type Features Cable Type : 2024J2424-9- 24 AWG with Single Flat Braid Data Bus Connector Type : Spliced-In Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Electrical Characteristics
Operation/Application
Product Type Features
- Cable Type : 2024J2424-9- 24 AWG with Single Flat Braid
- Data Bus Connector Type : Spliced-In
- Product Type : Data Bus Component
Termination Features
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150