TE Connectivity Power Cable Terminations EH8276-000

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1 - 3/0 Compatible Insulation Diameter Range : 16.5 - 27. MM  [.65 - 1.06 INCH ] Length (Installed) : 380 MM  [14.96 INCH ] Sheath Outside Diameter : 80 - 105 MM  [3.15 - 4.13 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 380 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1 - 3/0 Compatible Insulation Diameter Range : 16.5 - 27. MM  [.65 - 1.06 INCH ] Length (Installed) : 380 MM  [14.96 INCH ] Sheath Outside Diameter : 80 - 105 MM  [3.15 - 4.13 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 380 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EH8276-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EH8276-000
Power Cable Terminations EH8276-000
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 1 - 3/0 Compatible Insulation Diameter Range : 16.5 - 27. MM  [.65 - 1.06 INCH ] Length (Installed) : 380 MM  [14.96 INCH ] Sheath Outside Diameter : 80 - 105 MM  [3.15 - 4.13 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 380 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 4

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : 1 - 3/0
  • Compatible Insulation Diameter Range : 16.5 - 27. MM  [.65 - 1.06 INCH ]
  • Length (Installed) : 380 MM  [14.96 INCH ]
  • Sheath Outside Diameter : 80 - 105 MM  [3.15 - 4.13 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 28

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Cold Shrink
  • Shelf Life : 3 Years
  • Termination Length (MM) : 380

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EH8276-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 176246N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 187874-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 193182-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 049092-013 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details