TE Connectivity Power Cable Terminations EJ1372-097

Description
Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, Lead, Copper Wire, AL-Wire Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied
Request a Quote Datasheet
Description
Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, Lead, Copper Wire, AL-Wire Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EJ1372-097 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EJ1372-097
Power Cable Terminations EJ1372-097
Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, Lead, Copper Wire, AL-Wire Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied

Dimensions


  • Power Cable Termination Insulation Diameter (MM) : 34 - 108

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 145

Product Availability


  • Power Cable Termination Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : CAS, Lead, Copper Wire, AL-Wire
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ1372-097
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2259523-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 163563N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 232065-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 1185770004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details