TE Connectivity
SolderSleeve Shield Terminators
EG1437-000
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 7.74 MM [.304 INCH ] Recovered Inside Diameter (Max) : 2.28 MM [.089 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 7.74 MM [.304 INCH ] Recovered Inside Diameter (Max) : 2.28 MM [.089 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 7.74 MM [.304 INCH ] Recovered Inside Diameter (Max) : 2.28 MM [.089 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 7.74 MM [.304 INCH ]
- Recovered Inside Diameter (Max) : 2.28 MM [.089 INCH ]
- Wire Size (MMSQ) : .75
- Wire Size (AWG) : 18
Product Type Features
- Interconnect Device Splice Type : SolderSleeve
Usage Conditions
- Operating Temperature (Max) (DEGC) : 125
- Resistance Properties : Splash Protection
- Wire Temperature (Max) (DEGC) : 85
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
EG1437-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
Standards and Certifications
RoHS
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
Standards and Certifications
RoHS
View Details